BEI Sensors Explosion Proof Hollow Shaft Incremental Encoder HS52

Description
An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high standards and certifications required for use in potentially explosive environments. The HS52 is capable of operating directly in Division 1 and Zone 1 environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions. This rugged and reliable encoder does not require an accompanying Intrinsic Safety barrier, which simplifies installation and provides a more streamlined feedback system in explosion proof environments. Using the explosion proof construction method, this hazardous duty rotary encoder is housed in an enclosure that can withstand and contain an internal explosion of the most volatile gas-to-air mixture. Fitted with a flexible shaft bore design, the HS52 housing can be rigidly mounted, preventing stress to encoder bearings and providing a more secure attachment for the required hazardous area conduit fittings. Additionally, the compact hollow shaft design offers engineers space-saving advantages over traditional shafted encoders. The HS52 hazardous duty encoder is the ideal position sensing solution for use in oil and gas industries, solvent refining operations, spray painting applications, and explosive environments where space is limited and operating conditions are extreme.
Datasheet
Description
An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high standards and certifications required for use in potentially explosive environments. The HS52 is capable of operating directly in Division 1 and Zone 1 environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions. This rugged and reliable encoder does not require an accompanying Intrinsic Safety barrier, which simplifies installation and provides a more streamlined feedback system in explosion proof environments. Using the explosion proof construction method, this hazardous duty rotary encoder is housed in an enclosure that can withstand and contain an internal explosion of the most volatile gas-to-air mixture. Fitted with a flexible shaft bore design, the HS52 housing can be rigidly mounted, preventing stress to encoder bearings and providing a more secure attachment for the required hazardous area conduit fittings. Additionally, the compact hollow shaft design offers engineers space-saving advantages over traditional shafted encoders. The HS52 hazardous duty encoder is the ideal position sensing solution for use in oil and gas industries, solvent refining operations, spray painting applications, and explosive environments where space is limited and operating conditions are extreme.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Hollow Shaft Incremental Encoder - HS52 - BEI Sensors
Thousand Oaks, CA, USA
Explosion Proof Hollow Shaft Incremental Encoder
HS52
Explosion Proof Hollow Shaft Incremental Encoder HS52
An Industry First: BEI Releases UL & ATEX rated Explosion Proof Hollow Shaft Encoder BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high standards and certifications required for use in potentially explosive environments. The HS52 is capable of operating directly in Division 1 and Zone 1 environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions. This rugged and reliable encoder does not require an accompanying Intrinsic Safety barrier, which simplifies installation and provides a more streamlined feedback system in explosion proof environments. Using the explosion proof construction method, this hazardous duty rotary encoder is housed in an enclosure that can withstand and contain an internal explosion of the most volatile gas-to-air mixture. Fitted with a flexible shaft bore design, the HS52 housing can be rigidly mounted, preventing stress to encoder bearings and providing a more secure attachment for the required hazardous area conduit fittings. Additionally, the compact hollow shaft design offers engineers space-saving advantages over traditional shafted encoders. The HS52 hazardous duty encoder is the ideal position sensing solution for use in oil and gas industries, solvent refining operations, spray painting applications, and explosive environments where space is limited and operating conditions are extreme.

An Industry First: BEI Releases UL & ATEX rated
Explosion Proof Hollow Shaft Encoder

BEI Sensors has released the industry’s first UL and ATEX rated explosion proof hollow shaft encoder, Model HS52. BEI has developed this ultra rugged and space-saving industrial encoder to meet the high standards and certifications required for use in potentially explosive environments. The HS52 is capable of operating directly in Division 1 and Zone 1 environments where ignitable concentrations of flammable gases, vapors or liquids are likely to exist under normal operating conditions. This rugged and reliable encoder does not require an accompanying Intrinsic Safety barrier, which simplifies installation and provides a more streamlined feedback system in explosion proof environments.

Using the explosion proof construction method, this hazardous duty rotary encoder is housed in an enclosure that can withstand and contain an internal explosion of the most volatile gas-to-air mixture. Fitted with a flexible shaft bore design, the HS52 housing can be rigidly mounted, preventing stress to encoder bearings and providing a more secure attachment for the required hazardous area conduit fittings. Additionally, the compact hollow shaft design offers engineers space-saving advantages over traditional shafted encoders. The HS52 hazardous duty encoder is the ideal position sensing solution for use in oil and gas industries, solvent refining operations, spray painting applications, and explosive environments where space is limited and operating conditions are extreme.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors
Product Category Rotary Encoders
Product Number HS52
Product Name Explosion Proof Hollow Shaft Incremental Encoder
Encoder Technology Mechanical
Encoder Type Absolute (optional feature); Incremental
Features Hollow Shaft
Encoder Output Quadrature
Output Signal Square Wave
Unlock Full Specs
to access all available technical data

Similar Products

Encoder/Resolver - 188581956 - Radwell International
Specs
Encoder Type Incremental; Manual Pulse Generator
View Details
M-Sense22 Magnetic Encoder - M Sense22i - Portescap
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Count Rate 4000 kHz
View Details
Open Optical Encoders -  - Renishaw
Specs
Encoder Technology Optical
Encoder Type Absolute; Incremental
View Details
Magnetic Rotary Encoder - M122-I - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Magnetic
Encoder Type Incremental
Encoder Output Quadrature; Index
View Details