BEI Sensors Datasheets for Digital LED Displays
Digital LED displays are segmented or dot matrix displays allowing for numeric only and alphanumeric character representation.
Digital LED Displays: Learn more
| Product Name | Notes |
|---|---|
| This versatile 7-digit display reads out in degrees/minutes/seco nds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard... | |
| This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. |