BEI Sensors Absolute Single-Turn Optical Encoder H40

Description
Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock absorbers. When you need absolute position in a really tough environment- the H40 absolute is what you need.
Datasheet
Description
Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock absorbers. When you need absolute position in a really tough environment- the H40 absolute is what you need.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Absolute Single-Turn Optical Encoder - H40 - BEI Sensors
Thousand Oaks, CA, USA
Absolute Single-Turn Optical Encoder
H40
Absolute Single-Turn Optical Encoder H40
Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock absorbers. When you need absolute position in a really tough environment- the H40 absolute is what you need.

Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the rigors of physically demanding environments, the H40 has a heavy-duty housing, a 100+ pound bearing, and internal shock absorbers. When you need absolute position in a really tough environment- the H40 absolute is what you need.

Supplier's Site Datasheet
Absolute Shock-Proof Encoder - H40 - BEI Sensors
Thousand Oaks, CA, USA
Absolute Shock-Proof Encoder
H40
Absolute Shock-Proof Encoder H40
The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load capacity bearings and shaft assembly, which is carried in the outer housing. The entire bearing assembly is field-removable to permit proper shaft support while pressing pulleys, gears, etc. onto the shaft. An Underwriters Laboratories listed version of this model is available.

The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing material within the heavy cast outer housing. The encoder shaft is flexibly coupled to the high load capacity bearings and shaft assembly, which is carried in the outer housing. The entire bearing assembly is field-removable to permit proper shaft support while pressing pulleys, gears, etc. onto the shaft. An Underwriters Laboratories listed version of this model is available.

Supplier's Site Datasheet

Technical Specifications

  BEI Sensors BEI Sensors
Product Category Rotary Encoders Rotary Encoders
Product Number H40 H40
Product Name Absolute Single-Turn Optical Encoder Absolute Shock-Proof Encoder
Encoder Technology Optical Optical
Encoder Type Absolute Absolute
Features Intrinsically Safe
Encoder Output Quadrature; Index
Output Signal Square Wave; Dual Count Voltage; Current; Serial; Parallel; Serial Synchronous Interface
Unlock Full Specs
to access all available technical data

Similar Products

M-Sense12A Autoclavable Encoder - M Sense12Ai - Portescap
Specs
Encoder Type Incremental
Lines / Revolution 1 to 1024 (lines/revolution)
Count Rate 4000 kHz
View Details
Hollow Shaft Incremental Encoder - 8235H - Gurley Precision Instruments
Gurley Precision Instruments
Specs
Encoder Technology Optical
Encoder Type Incremental
Features Hollow Shaft
View Details