Piezo-Metrics Load Cell Amplifier and Digitizer | OEM PCB LCB20

Description
PCB version of the load cell amplifier display for weighing (LCA20) Simple auto calibration Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for autotare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs The LCB20 is a very flexible digital signal conditioning amplifier for single or multiple load cell applications, offering very easy one-pass calibration and fast setup. This versatile load cell indicator offers options of local or remote LCD displays, isolated analogue outputs, latching relays or digital outputs for control or weight alarm functions and in-flight compensation for filling applications. The LCB20 has RS232 or RS485 options, which provide for digital communications (including setup) and can support label or ticket printers.
Description
PCB version of the load cell amplifier display for weighing (LCA20) Simple auto calibration Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for autotare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs The LCB20 is a very flexible digital signal conditioning amplifier for single or multiple load cell applications, offering very easy one-pass calibration and fast setup. This versatile load cell indicator offers options of local or remote LCD displays, isolated analogue outputs, latching relays or digital outputs for control or weight alarm functions and in-flight compensation for filling applications. The LCB20 has RS232 or RS485 options, which provide for digital communications (including setup) and can support label or ticket printers.

Suppliers

Company
Product
Description
Supplier Links
Load Cell Amplifier and Digitizer | OEM PCB - LCB20 - Piezo-Metrics
Simi Valley, CA, United States
Load Cell Amplifier and Digitizer | OEM PCB
LCB20
Load Cell Amplifier and Digitizer | OEM PCB LCB20
PCB version of the load cell amplifier display for weighing (LCA20) Simple auto calibration Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for autotare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs The LCB20 is a very flexible digital signal conditioning amplifier for single or multiple load cell applications, offering very easy one-pass calibration and fast setup. This versatile load cell indicator offers options of local or remote LCD displays, isolated analogue outputs, latching relays or digital outputs for control or weight alarm functions and in-flight compensation for filling applications. The LCB20 has RS232 or RS485 options, which provide for digital communications (including setup) and can support label or ticket printers.
  • PCB version of the load cell amplifier display for weighing (LCA20)
  • Simple auto calibration
  • Sensitivity from 0.5 to 7.8 mV/V
  • Full digital set–up using PC or keypad
  • 3 x configurable digital inputs e.g. for autotare, peak hold and reset
  • Fully isolated 4-20 mA and 0-10 V analogue outputs

The LCB20 is a very flexible digital signal conditioning amplifier for single or multiple load cell applications, offering very easy one-pass calibration and fast setup.

This versatile load cell indicator offers options of local or remote LCD displays, isolated analogue outputs, latching relays or digital outputs for control or weight alarm functions and in-flight compensation for filling applications.

The LCB20 has RS232 or RS485 options, which provide for digital communications (including setup) and can support label or ticket printers.

Supplier's Site

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number LCB20
Product Name Load Cell Amplifier and Digitizer | OEM PCB
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Hub - SHC 071 | IO-Link - STEGO
Specs
Data Acquisition Input Module; Input/Output Module
User Interface None
View Details
Environmental Data Logger - U308432 - Pratt & Whitney Measurement Systems, Inc.
Pratt & Whitney Measurement Systems, Inc.
Specs
Data Acquisition Datalogger
Form Factor Stand-alone
Inputs RTD Input
View Details
Data Acquisition (DAQ) - MI-7208 - ECON Technologies Co.,Ltd
ECON Technologies Co.,Ltd
Specs
Data Acquisition DAQ Instrument; Input Module; Output Module; Input/Output Module
Sampling Frequency 205 kHz
Resolution 24 bits
View Details
Noncontact Position/Displacement Sensor - KD-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition DAQ Instrument; Input/Output Module
Form Factor DIN Rail
Outputs Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details