Piezo-Metrics Load Cell Amplifier with Data and Relay outputs LCA20

Description
Measurement speeds of 10 / 80 samples per sec 5 V excitation supports up to 10 x 350 R load cells Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for auto tare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs This very flexible digital load cell amplifier for weighing single or multiple load cell applications, offers an easy one-pass calibration and fast setup. It is also equipped with relays, data port and display. The LCA20 load cell weight indicator offers options of local or remote LCD displays, isolated 4-20 mA 0-10 V analogue outputs, relay outputs for control or alarm functions, for example, in crane overhead alarms, and also for, in-flight compensation commonly used in silo bag filling applications. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers. Analogue and digital output, set point and display capabilities AC or DC powered, IP65 NEMA 4 protected.
Datasheet
Description
Measurement speeds of 10 / 80 samples per sec 5 V excitation supports up to 10 x 350 R load cells Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for auto tare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs This very flexible digital load cell amplifier for weighing single or multiple load cell applications, offers an easy one-pass calibration and fast setup. It is also equipped with relays, data port and display. The LCA20 load cell weight indicator offers options of local or remote LCD displays, isolated 4-20 mA 0-10 V analogue outputs, relay outputs for control or alarm functions, for example, in crane overhead alarms, and also for, in-flight compensation commonly used in silo bag filling applications. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers. Analogue and digital output, set point and display capabilities AC or DC powered, IP65 NEMA 4 protected.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Load Cell Amplifier with Data and Relay outputs - LCA20 - Piezo-Metrics
Simi Valley, CA, United States
Load Cell Amplifier with Data and Relay outputs
LCA20
Load Cell Amplifier with Data and Relay outputs LCA20
Measurement speeds of 10 / 80 samples per sec 5 V excitation supports up to 10 x 350 R load cells Sensitivity from 0.5 to 7.8 mV/V Full digital set–up using PC or keypad 3 x configurable digital inputs e.g. for auto tare, peak hold and reset Fully isolated 4-20 mA and 0-10 V analogue outputs This very flexible digital load cell amplifier for weighing single or multiple load cell applications, offers an easy one-pass calibration and fast setup. It is also equipped with relays, data port and display. The LCA20 load cell weight indicator offers options of local or remote LCD displays, isolated 4-20 mA 0-10 V analogue outputs, relay outputs for control or alarm functions, for example, in crane overhead alarms, and also for, in-flight compensation commonly used in silo bag filling applications. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers. Analogue and digital output, set point and display capabilities AC or DC powered, IP65 NEMA 4 protected.
  • Measurement speeds of 10 / 80 samples per sec
  • 5 V excitation supports up to 10 x 350 R load cells
  • Sensitivity from 0.5 to 7.8 mV/V
  • Full digital set–up using PC or keypad
  • 3 x configurable digital inputs e.g. for auto tare, peak hold and reset
  • Fully isolated 4-20 mA and 0-10 V analogue outputs

This very flexible digital load cell amplifier for weighing single or multiple load cell applications, offers an easy one-pass calibration and fast setup. It is also equipped with relays, data port and display.

The LCA20 load cell weight indicator offers options of local or remote LCD displays, isolated 4-20 mA 0-10 V analogue outputs, relay outputs for control or alarm functions, for example, in crane overhead alarms, and also for, in-flight compensation commonly used in silo bag filling applications. The RS232 or RS485 options provide for digital communications (including setup) and can support label or ticket printers.

Analogue and digital output, set point and display capabilities AC or DC powered, IP65 NEMA 4 protected.

Supplier's Site Datasheet

Technical Specifications

  Piezo-Metrics
Product Category Data Acquisition
Product Number LCA20
Product Name Load Cell Amplifier with Data and Relay outputs
Data Acquisition Output Module
Outputs Analog Voltage Output; Analog Current Output; Relay Output
Host Connection RS232/422/485
Application General Lab & Industrial
Unlock Full Specs
to access all available technical data

Similar Products

iba Bus Monitors for Field and Drive Buses - ibaBM-DDCS - iba America LLC
Specs
Form Factor DIN Rail
Host Connection 2 ST connectors each for RX and TX
Application General Lab & Industrial
View Details
Actuator Hub - AHC 072 - STEGO
Specs
Data Acquisition Input/Output Module
View Details
Flex XT 2 Input 2 Output Analog Module - 1794-IF2XOF2IXT - Allen-Bradley / Rockwell Automation
Specs
Data Acquisition Output Module; Input/Output Module
Operating Temperature -4 to 158 F (-20 to 70 C)
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Data Acquisition Data Acquisition Card
Form Factor PC Board
User Interface None
View Details