ADLINK Technology Inc. 8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer PXIe-9848

Description
The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH data streaming. High density and high speed digitizer features ideally position the PXIe-9848/9848H for applications such as LIDAR, radar signal acquisition, and PSU (Power Supply Unit) testing applications. The PXIe-9848 provides a flexible set of input ranges from ±0.2V to ±2V, software selectable 50? or 1M? input impedance, a wide variety of triggering options and tight synchronization capability, all maximizing convenience of use. In addition, ADLINK provides the PXIe-9848H, features a x15/x50 signal condition module providing both high input voltage range of ±100V and high dynamic performance, delivering the optimum solution to measurement range expansion in a PXI system.
Description
The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH data streaming. High density and high speed digitizer features ideally position the PXIe-9848/9848H for applications such as LIDAR, radar signal acquisition, and PSU (Power Supply Unit) testing applications. The PXIe-9848 provides a flexible set of input ranges from ±0.2V to ±2V, software selectable 50? or 1M? input impedance, a wide variety of triggering options and tight synchronization capability, all maximizing convenience of use. In addition, ADLINK provides the PXIe-9848H, features a x15/x50 signal condition module providing both high input voltage range of ±100V and high dynamic performance, delivering the optimum solution to measurement range expansion in a PXI system.

Suppliers

Company
Product
Description
Supplier Links
8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer - PXIe-9848 - ADLINK Technology Inc.
San Jose, CA, USA
8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer
PXIe-9848
8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer PXIe-9848
The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH data streaming. High density and high speed digitizer features ideally position the PXIe-9848/9848H for applications such as LIDAR, radar signal acquisition, and PSU (Power Supply Unit) testing applications. The PXIe-9848 provides a flexible set of input ranges from ±0.2V to ±2V, software selectable 50? or 1M? input impedance, a wide variety of triggering options and tight synchronization capability, all maximizing convenience of use. In addition, ADLINK provides the PXIe-9848H, features a x15/x50 signal condition module providing both high input voltage range of ±100V and high dynamic performance, delivering the optimum solution to measurement range expansion in a PXI system.

The ADLINK PXIe-9848/9848H is an 8-channel, 14-bit, 100 MS/s digitizer delivering both high-accuracy measurement results and high-dynamic performance. With a PXI Express bus interface and ample onboard acquisition memory up to 512 MB, the PXIe-9848/9848H can easily manage simultaneous 8-CH data streaming. High density and high speed digitizer features ideally position the PXIe-9848/9848H for applications such as LIDAR, radar signal acquisition, and PSU (Power Supply Unit) testing applications. The PXIe-9848 provides a flexible set of input ranges from ±0.2V to ±2V, software selectable 50? or 1M? input impedance, a wide variety of triggering options and tight synchronization capability, all maximizing convenience of use. In addition, ADLINK provides the PXIe-9848H, features a x15/x50 signal condition module providing both high input voltage range of ±100V and high dynamic performance, delivering the optimum solution to measurement range expansion in a PXI system.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Signal Converters
Product Number PXIe-9848
Product Name 8-CH 14-bit 100 MS/s High-Speed PXI Express Digitizer
Signal Converter Type Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC to LEMO - -2647-D-004- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
Digital I/O Modules - IA15 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details