ADLINK Technology Inc. 2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM PCI-9820

Description
ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the deep on-board acquisition memory, the PXI-9820 is not limited by the 132 MB/s bandwidth of PCI bus and can record the waveform for a long period of time. The PCI-9820 is ideal for high-speed waveform capturing, such as radar and ultrasound applications, as well as software radio applications, or those signal digitizing applications which need deep memory for data storage.
Description
ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the deep on-board acquisition memory, the PXI-9820 is not limited by the 132 MB/s bandwidth of PCI bus and can record the waveform for a long period of time. The PCI-9820 is ideal for high-speed waveform capturing, such as radar and ultrasound applications, as well as software radio applications, or those signal digitizing applications which need deep memory for data storage.

Suppliers

Company
Product
Description
Supplier Links
2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM - PCI-9820 - ADLINK Technology Inc.
San Jose, CA, USA
2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM
PCI-9820
2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM PCI-9820
ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the deep on-board acquisition memory, the PXI-9820 is not limited by the 132 MB/s bandwidth of PCI bus and can record the waveform for a long period of time. The PCI-9820 is ideal for high-speed waveform capturing, such as radar and ultrasound applications, as well as software radio applications, or those signal digitizing applications which need deep memory for data storage.

ADLINK PCI-9820 is a 65 MS/s, high-resolution PXI digitizer with deep SODIMM SDRAM memory. The device features flexible input configurations, including programmable input ranges and user-selectable input impedance. With the deep on-board acquisition memory, the PXI-9820 is not limited by the 132 MB/s bandwidth of PCI bus and can record the waveform for a long period of time. The PCI-9820 is ideal for high-speed waveform capturing, such as radar and ultrasound applications, as well as software radio applications, or those signal digitizing applications which need deep memory for data storage.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Signal Converters
Product Number PCI-9820
Product Name 2-CH 14-Bit 65 MS/s PCI Digitizers with 512MB DDR3 RAM
Signal Converter Type Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

SCM5B49 Voltage Output Module - SCM5B49-xx - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Rack Mount; DIN Rail
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details