ADLINK Technology Inc. 4-CH 12-Bit 80 MS/s PCI Express Digitizer PCIe-9814

Description
The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The extremely large on-board memory enables long recording times even at the highest sampling rates. Unlike parallel PCI buses, PCI Express slots utilize serial point-to-point connection. Each connection pair (lane) can achieve burst connection speeds of 250MB/s. The PCIe-9814, based on x4 lane slot PCI Express technology, provides a clear advantage in that direct connection of each slot allows full transfer bandwidth for each individual card. The ADLINK PCIe-9814 x4 digitizer can be used in any standard PCI Express slot, x4, x8, or x16.
Description
The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The extremely large on-board memory enables long recording times even at the highest sampling rates. Unlike parallel PCI buses, PCI Express slots utilize serial point-to-point connection. Each connection pair (lane) can achieve burst connection speeds of 250MB/s. The PCIe-9814, based on x4 lane slot PCI Express technology, provides a clear advantage in that direct connection of each slot allows full transfer bandwidth for each individual card. The ADLINK PCIe-9814 x4 digitizer can be used in any standard PCI Express slot, x4, x8, or x16.

Suppliers

Company
Product
Description
Supplier Links
4-CH 12-Bit 80 MS/s PCI Express Digitizer - PCIe-9814 - ADLINK Technology Inc.
San Jose, CA, USA
4-CH 12-Bit 80 MS/s PCI Express Digitizer
PCIe-9814
4-CH 12-Bit 80 MS/s PCI Express Digitizer PCIe-9814
The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The extremely large on-board memory enables long recording times even at the highest sampling rates. Unlike parallel PCI buses, PCI Express slots utilize serial point-to-point connection. Each connection pair (lane) can achieve burst connection speeds of 250MB/s. The PCIe-9814, based on x4 lane slot PCI Express technology, provides a clear advantage in that direct connection of each slot allows full transfer bandwidth for each individual card. The ADLINK PCIe-9814 x4 digitizer can be used in any standard PCI Express slot, x4, x8, or x16.

The ADLINK PCIe-9814 is a PCI Express digitizer providing speedy, high quality data acquisition. Each of the four input channels supports up to 80MS/s sampling, with 12-bit resolution A/D converter. This allows simultaneous recording of signals on all channels with no inter channel phase delay. The extremely large on-board memory enables long recording times even at the highest sampling rates.<p> Unlike parallel PCI buses, PCI Express slots utilize serial point-to-point connection. Each connection pair (lane) can achieve burst connection speeds of 250MB/s. The PCIe-9814, based on x4 lane slot PCI Express technology, provides a clear advantage in that direct connection of each slot allows full transfer bandwidth for each individual card. The ADLINK PCIe-9814 x4 digitizer can be used in any standard PCI Express slot, x4, x8, or x16.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Signal Converters
Product Number PCIe-9814
Product Name 4-CH 12-Bit 80 MS/s PCI Express Digitizer
Signal Converter Type Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC to LEMO - -2647-D-004- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
Voltage-to-Frequency & Frequency-to-Voltage Converters - 1112216 - RS Components, Ltd.
Specs
Signal Converter Type Frequency-to-Voltage Converter; Voltage-to-Frequency Converter; Non-Synchronous
Agency Approval RoHS Compliant
View Details