ADLINK Technology Inc. 4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory PXI-9816/9846

Description
The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard acquisition memory up to 512 MB, the PXI-9816/PXI-9826/PX I-9846 are not limited by the data transfer rate of the PCI bus to enable the recording of waveforms for extended periods of time. The PXI-9816/PXI-9826/PX I-9846 are equipped with four high linearity 16-bit A/D converters ideal for demanding applications with a high dynamic range such as radar, ultrasound, and software-defined radio.
Description
The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard acquisition memory up to 512 MB, the PXI-9816/PXI-9826/PX I-9846 are not limited by the data transfer rate of the PCI bus to enable the recording of waveforms for extended periods of time. The PXI-9816/PXI-9826/PX I-9846 are equipped with four high linearity 16-bit A/D converters ideal for demanding applications with a high dynamic range such as radar, ultrasound, and software-defined radio.

Suppliers

Company
Product
Description
Supplier Links
4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory - PXI-9816/9846 - ADLINK Technology Inc.
San Jose, CA, USA
4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory
PXI-9816/9846
4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory PXI-9816/9846
The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard acquisition memory up to 512 MB, the PXI-9816/PXI-9826/PX I-9846 are not limited by the data transfer rate of the PCI bus to enable the recording of waveforms for extended periods of time. The PXI-9816/PXI-9826/PX I-9846 are equipped with four high linearity 16-bit A/D converters ideal for demanding applications with a high dynamic range such as radar, ultrasound, and software-defined radio.

The ADLINK PXI-9816/9826/9846 are 10 MS/s, 20 MS/s, 40 MS/s sampling 16-bit 4-CH digitizers designed for digitizing high frequency and wide dynamic range signals with an input frequency up to 20 MHz. The analog input range can be programmed via software to ??1 V or ??0.2 V. With a deep onboard acquisition memory up to 512 MB, the PXI-9816/PXI-9826/PXI-9846 are not limited by the data transfer rate of the PCI bus to enable the recording of waveforms for extended periods of time. The PXI-9816/PXI-9826/PXI-9846 are equipped with four high linearity 16-bit A/D converters ideal for demanding applications with a high dynamic range such as radar, ultrasound, and software-defined radio.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Signal Converters
Product Number PXI-9816/9846
Product Name 4-CH 16-Bit 10/40 MS/s PXI Digitizers with 512 MB Memory
Signal Converter Type Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

Charge/CCLD Converter 1mV/pC 1-10k Hz - -2647-D-- - Hottinger Brüel & Kjær A/S
Specs
Form Factor Standalone
Inputs Charge Input; Piezo electric (charge)
View Details
8B31 Voltage Input Modules, Narrow Bandwidth - 8B31-05 - Dataforth Corporation
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
2 suppliers
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
HVAC Sensors, ExLine, EXL-IR-9170 -  - Rotork plc
Specs
Form Factor DIN Rail
View Details