ADLINK Technology Inc. 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards PCI-9812/9810

Description
ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The onboard 32 k-sample A/D FIFO can buffer so data throughput is less than 100 Mbytes/s, the FIFO performs as the temporary A/D sample buffer, and as a rule of thumb, no data loss will occur. When four channels operate at 20 MS/s simultaneously, each sample generates two bytes, resulting in 160 Mbytes/s (4 channels * 20 M * 2 bytes) throughput, which exceeds the peak 132 Mbyte/s bandwidth of PCI bus. To avoid data loss, the 32 k-sample FIFO is the limitation of sample count. For applications requiring a larger number of samples at full sampling rate, the PCI-9812A features 128 k sample A/D FIFO for storage. In addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of multiple cards can be synchronized to external events. The trigger modes include software-trigger, pre-trigger, post-trigger, middle-trigger and delay trigger, further expands the capabilities of these high-speed devices. ADLINK's PCI-9812, PCI-9810 and 9812A deliver cost-effective and reliable data acquisition capabilities and are ideal for vibration testing, image digitizing, ultrasonic measurement, biomedical research, ATE and other high-end industrial, scientific, and military applications.
Description
ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The onboard 32 k-sample A/D FIFO can buffer so data throughput is less than 100 Mbytes/s, the FIFO performs as the temporary A/D sample buffer, and as a rule of thumb, no data loss will occur. When four channels operate at 20 MS/s simultaneously, each sample generates two bytes, resulting in 160 Mbytes/s (4 channels * 20 M * 2 bytes) throughput, which exceeds the peak 132 Mbyte/s bandwidth of PCI bus. To avoid data loss, the 32 k-sample FIFO is the limitation of sample count. For applications requiring a larger number of samples at full sampling rate, the PCI-9812A features 128 k sample A/D FIFO for storage. In addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of multiple cards can be synchronized to external events. The trigger modes include software-trigger, pre-trigger, post-trigger, middle-trigger and delay trigger, further expands the capabilities of these high-speed devices. ADLINK's PCI-9812, PCI-9810 and 9812A deliver cost-effective and reliable data acquisition capabilities and are ideal for vibration testing, image digitizing, ultrasonic measurement, biomedical research, ATE and other high-end industrial, scientific, and military applications.

Suppliers

Company
Product
Description
Supplier Links
4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards - PCI-9812/9810 - ADLINK Technology Inc.
San Jose, CA, USA
4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards
PCI-9812/9810
4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards PCI-9812/9810
ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-samplin g analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The onboard 32 k-sample A/D FIFO can buffer so data throughput is less than 100 Mbytes/s, the FIFO performs as the temporary A/D sample buffer, and as a rule of thumb, no data loss will occur. When four channels operate at 20 MS/s simultaneously, each sample generates two bytes, resulting in 160 Mbytes/s (4 channels * 20 M * 2 bytes) throughput, which exceeds the peak 132 Mbyte/s bandwidth of PCI bus. To avoid data loss, the 32 k-sample FIFO is the limitation of sample count. For applications requiring a larger number of samples at full sampling rate, the PCI-9812A features 128 k sample A/D FIFO for storage. In addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of multiple cards can be synchronized to external events. The trigger modes include software-trigger, pre-trigger, post-trigger, middle-trigger and delay trigger, further expands the capabilities of these high-speed devices. ADLINK's PCI-9812, PCI-9810 and 9812A deliver cost-effective and reliable data acquisition capabilities and are ideal for vibration testing, image digitizing, ultrasonic measurement, biomedical research, ATE and other high-end industrial, scientific, and military applications.

ADLINK's PCI-9812, PCI-9810 and PCI-9812A are 4-CH, 10 or 12-bit, 20 MS/s simultaneous-sampling analog input cards. The high-speed analog input channels are single-ended, with hardware programmable input ranges of ±1 V, ±5 V and input impedances of 50 ?, 1.25 k ? and 15 M ?. The onboard 32 k-sample A/D FIFO can buffer so data throughput is less than 100 Mbytes/s, the FIFO performs as the temporary A/D sample buffer, and as a rule of thumb, no data loss will occur. When four channels operate at 20 MS/s simultaneously, each sample generates two bytes, resulting in 160 Mbytes/s (4 channels * 20 M * 2 bytes) throughput, which exceeds the peak 132 Mbyte/s bandwidth of PCI bus. To avoid data loss, the 32 k-sample FIFO is the limitation of sample count. For applications requiring a larger number of samples at full sampling rate, the PCI-9812A features 128 k sample A/D FIFO for storage.

In addition to the onboard 40 MHz time base, users are able to supply the external time base in either sine wave or digital forms. The PCI-9810 and PCI-9812 also feature external digital trigger and programmable analog trigger, thus the conversion start point of multiple cards can be synchronized to external events. The trigger modes include software-trigger, pre-trigger, post-trigger, middle-trigger and delay trigger, further expands the capabilities of these high-speed devices. ADLINK's PCI-9812, PCI-9810 and 9812A deliver cost-effective and reliable data acquisition capabilities and are ideal for vibration testing, image digitizing, ultrasonic measurement, biomedical research, ATE and other high-end industrial, scientific, and military applications.

Supplier's Site

Technical Specifications

  ADLINK Technology Inc.
Product Category Signal Converters
Product Number PCI-9812/9810
Product Name 4-CH 10/12-Bit 20 MS/s Simultaneous-Sampling Analog Input Cards
Signal Converter Type Analog-to-Digital Converter
Unlock Full Specs
to access all available technical data

Similar Products

Digital I/O Modules - OA24 - Altech Corp.
Specs
Signal Converter Type Voltage Converter
Form Factor Modular Bay or Slot System
Outputs Analog Voltage Output
View Details
Non-Contact Linear Digital Differential Measuring System - KD-5600 Series - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Signal Converter Type Analog-to-Digital Converter
Form Factor PC Board
User Interface None
View Details
SCM7B35 Isolated 2-Wire Transmitter Interface Modules With Loop Power - SCM7B35-xx - Dataforth Corporation
Specs
Signal Converter Type Current-to-Voltage Converter
Form Factor Rack Mount; DIN Rail
Excitation Voltage
View Details