TSI Incorporated Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| From TSI Incorporated, the world leader in particle measurements, the AirAssure™ PM2.5 Indoor Air Quality (IAQ) Monitor can provide real-time, reliably accurate measurement of indoor PM2.5 dust concentrations, one of... | |
| Full-feature gas flow analyzer capable of testing most types of ventilators plus other medical equipment. Certifier® Flow Analyzer Plus Ventilator Test System 4080 is the full-feature system capable of testing virtually... | |
| Low-cost gas flow analyzer capable of testing multiple ventilator parameters. The Certifier® Flow Analyzer 4070 Ventilator Test System is capable of testing multiple parameters of ventilator performance. It is designed to measure air, oxygen,... | |
| Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a... | |
| Monitors fume hood performance and alarms on low velocity. Fume hoods are a primary source or protection in laboratories. Face velocity measurements are often used to gauge the performance of... | |
| Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environment al Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate... | |
| The 7515 is a cost-effective meter for carbon dioxide (CO2) measurements. TSI's IAQ-Calc™ Indoor Air Quality Meter 7515 is an outstanding instrument for investigating and monitoring indoor air... | |
| The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air. | |
| The 7545 simultaneously measures and data logs multiple parameters, including CO, CO2, temperature, humidity; and calculations are dew point, wet bulb temperature, and percent of outside air. TSI's... | |
| The DustTrak Environmental Air Monitor System can house DustTrak photometer models 8540 or 8543. DustTrak's early detection features allow quick response to exposure concerns. This system is built upon proven... | |
| The QUESTemp° 32/34/36 Area Heat Stress Monitors are designed to quickly and accurately evaluate potential heat stress environments. These instruments deliver high-performance monitoring through Wet Bulb Globe Temperature (WBGT) sensing... | |
| The QUESTemp° 44/46/48N utilizes a waterless wet bulb sensor designed for working environments where daily instrument upkeep is difficult. A high-quality humidity sensor and proprietary algorithm perform the calculation of... | |
| TSI's Gas Monitor Model GM460 is a powerful hand-held instrument capable of simultaneously monitoring up to six gases. In addition to the standard four confined space gases which include combustibles,... |