TSI Incorporated Datasheets for Air Flow Sensors
Air velocity flow sensors measure air velocity or volume flow using insertion probes or capture hoods.
Air Flow Sensors: Learn more
| Product Name | Notes |
|---|---|
| Biosafety cabinet monitor with display and high/low alarms. Range 25-2000 fpm (0.127/10.16 m/s). The Alnor® AirGard® Model Air Flow Monitor 350-CEM goes a step beyond the Model 315-BSC. Its large... | |
| By placing an Alnor ABT Balometer Capture Hood ABT701 over a diffuser or grille, you can measure air volume in order to balance buildings and verify air flow distribution. The easily observed... | |
| By placing an Alnor Balometer Capt ure Hood ABT711 over a diffuser or grille, you can measure air volume in order to balance buildings and verify air flow distribution. The easily observed... | |
| Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor® LoFlo Balometer® Capture Hood 6200E is the ideal way to measure... | |
| Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor® LoFlo Balometer® Capture Hood 6200F is the ideal way to measure... | |
| Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor® LoFlo Balometer® Capture Hood 6200 is the ideal way to measure very... | |
| Confidently and accurately measure supply or return flows from 10 to 500 cfm (17 to 850 m3/h). The Alnor® LoFlo Balometer® Capture Hood 6200D is the ideal way to measure very... | |
| Critical airflow monitor including downflow of a biosafety cabinet. Range 25-2000 fpm (0.127-10.16 m/s). The Alnor® AirGard® Flow Monitor Model 315-BSC is a simple, go/no-go monitor for critical airflows including... | |
| Fume hood monitor with display and high/low alarms. Range 50-250 fpm (0.25-1.27 m/s). The Alnor® AirGard® Lab Hood Monitor Model 335-D surpasses the protection offered by go/no-go monitors like the Model... | |
| Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), flush mount. The Alnor® AirGard® Lab Hood Monitor 200AG model is a simple, go/no-go lab hood monitor designed to... | |
| Fume hood monitor with low alarm. Range 70-250 fpm (0.35-1.27 m/s), surface mount. The Alnor® AirGard® Lab Hood Monitor Model 405-D indicates safe levels of air flow in laboratory fume hoods. | |
| Measures barometric pressure and has inputs for two K alloy thermocouples / data logging. The portable, handheld Airflow™ Instruments Multi-Function Anemometer TA465-X is designed to work with a range of... | |
| Measures differential pressure, barometric pressure and has inputs for two K alloy thermocouples / data logging. The portable, handheld Airflow™ Multi-Function Anemometer TA465-P includes a differential pressure sensor. Optional probes... | |
| Measures velocity and temperature with a straight, telescopic probe. The Airflow™ Instruments Velocity Meter TA410 is a solid choice for a digital air velocity meter, without compromising accuracy and precision. | |
| Measures velocity and temperature with a straight, telescopic probe. The Alnor® Velometer® Thermal Anemometer AVM410 is a solid choice for a digital air velocity meter, without compromising accuracy... | |
| Measures velocity, temperature / calculates flow / data logging / articulating, telescopic extension sold separately. It accurately measures air velocity and temperature, calculates flow rate, performs averaging, and can determine... | |
| Measures velocity, temperature / calculates flow with a straight, telescopic probe / data logging. The Airflow™ Instruments Velocity Meter TA430 is like having multiple meters for the price of one,... | |
| Measures velocity, temperature / calculates flow with a straight, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM430 is like having multiple meters for the price... | |
| Measures velocity, temperature / calculates flow with an articulated, telescopic probe / data logging. The Airflow™ Instruments Velocity Meter TA430-A is like having multiple meters for the price of one,... | |
| Measures velocity, temperature / calculates flow with an articulated, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM430-A is like having multiple meters for the price... | |
| Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes a straight, telescopic probe / data logging. The portable, handheld Airflow™ Instruments Multi-Function... | |
| Measures velocity, temperature, humidity, differential pressure, barometric pressure and has inputs for two K alloy thermocouples. Includes an articulated, telescopic probe and data logging. The portable, handheld Airflow™ Instruments Multi-Function... | |
| Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with a straight, telescopic probe / data logging. The Airflow™ Instruments Velocity Meter TA440 is like... | |
| Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with a straight, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM440... | |
| Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with an articulated, telescopic probe / data logging. The Alnor® Velometer® Thermal Anemometer AVM440-A... | |
| Measures velocity, temperature, relative humidity / calculates flow, wet bulb and dew point temperature with an articulated, telescopic probe/ data logging. The Airflow™ Instruments Velocity Meter TA440-A is like having... | |
| Purchasing product bundles is an excellent way to save. TSI currently offers the 8380-STA Bundle for one low price—maximizing savings than if each were to be purchased separately. The AccuBalance® | |
| Purchasing product bundles is an excellent way to save. TSI currently offers the EBT731-STA Bundle for one low price—maximizing your savings. The EBT731-STA bundle includes: EBT731 Balometer® Capture Hood to... | |
| The AccuBalance® Air Capture Hood 8380 is a multipurpose electronic air balancing instrument primarily used for efficiently taking direct air volume readings at diffusers and grilles. It features a detachable... | |
| The Air Velocity Transducer 8455 (general purpose) is ideal for both temporary and permanent installations for air velocity measurements in research and development labs, manufacturing processes, and other applications. Model... | |
| The Air Velocity Transducer 8465 (windowless) is ideal for both temporary and permanent installations for air velocity measurements in research and development labs, manufacturing processes, and other applications. Model 8465... | |
| The Air Velocity Transducer 8475 (omnidirectional) is ideal for both temporary and permanent installations for air velocity measurements in research and development labs, manufacturing processes, and other applications. This model... | |
| The Airflow™ Instruments Micromanometer PH730 is one of the most advanced, versatile, and easy to use micromanometers on the market today. The PH730 features an auto-zeroing pressure sensor that increases measurement... | |
| The Airflow™ Instruments Micromanometer PVM610 is an easy to use, hand held digital micrometer for fast, accurate and reliable pressure measurement. It can also calculate velocity. Ideal applications include HVAC... | |
| The Airflow™ Instruments Micromanometer PVM620 is a rugged, compact, comprehensive micromanometer that measures pressure, and calculates velocity and volumetric flow rate. It can be used with Pitot tubes to measure... | |
| The Airflow™ Instruments Rotating Vanes LCA301 is a lightweight, robust, and simple to use rotating vane anemometer that provides accurate and reliable readings every time. Ideal for HVAC commissioning at... | |
| The Airflow™ Instruments Rotating Vanes LCA501 is a hand held digital Rotating Vane Anemometer used for air velocity and volumetric flow measurements. Ideal applications include supply and extract grilles and... | |
| The AirPro® Velocity Meter AP500 is a rugged, compact, configurable and high performing component of the AirPro® Solutions platform. It is used in conjunction with AirPro® Mobile Application Software, plug-... | |
| The Alnor Rotating Vane RVA501 is a handheld digital rotating vane anemometer that measures air velocity, air volume, and temperature in imperial or metric units. The four-inch (100mm) head automatically averages velocity... | |
| The Alnor Rotating Vane RVA801 is a light weight, robust, and simple to use rotating vane anemometer that provides accurate and reliable readings every time. The RVA801 measures air velocity, air... | |
| The Constant Temperature Anemometer (CTA) Model 1750 is designed for startup multi-channel applications. Constant Temperature Anemometer | |
| The EBT731 Balometer Capture Hood is a multipurpose electronic air balancing instrument primarily used for efficiently taking direct air volume readings at diffusers and grilles. The EBT features a detachable micromanometer... | |
| The ProHood™ Capture Hood PH731 is a multipurpose electronic air balancing instrument primarily used for efficiently taking direct air volume readings at diffusers and grilles. It features a detachable micromanometer... |