TSI Incorporated DustTrak Environmental Air Monitor 8540 8540

Description
Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. DustTra k Environmental Monitor 8540 is on the South Coast AQMD pre-approved list of instruments for Rule 1466. The DustTrak™ Environmental Monitor 8540 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.* *Requires internal heater option. Applications Outdoor environmental monitoring Baseline trending and screening Engineer control evaluations Remote monitoring Emissions monitoring Aerosol research studies Indoor air quality investigations (where an enclosure is needed) Included Items Analog alarm output TrakPro™ data analysis software CD DustTrak Environmental checkout software CD USB cable 37-mm cassette with mesh filter (2) Operation service manual Calibration certificate 2-year warranty Features & Benefits Measure aerosol concentrations corresponding to PM1, PM2.5, or PM10 size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and tamper-proof with Environmental DustTrak Enclosure Cloud Data Management System for efficient remote monitoring Heated Inlet Sample Conditioner to reduce humidity effects On the South Coast AQMD pre-approved list of instruments for Rule 1466
Datasheet
Description
Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. DustTra k Environmental Monitor 8540 is on the South Coast AQMD pre-approved list of instruments for Rule 1466. The DustTrak™ Environmental Monitor 8540 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.* *Requires internal heater option. Applications Outdoor environmental monitoring Baseline trending and screening Engineer control evaluations Remote monitoring Emissions monitoring Aerosol research studies Indoor air quality investigations (where an enclosure is needed) Included Items Analog alarm output TrakPro™ data analysis software CD DustTrak Environmental checkout software CD USB cable 37-mm cassette with mesh filter (2) Operation service manual Calibration certificate 2-year warranty Features & Benefits Measure aerosol concentrations corresponding to PM1, PM2.5, or PM10 size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and tamper-proof with Environmental DustTrak Enclosure Cloud Data Management System for efficient remote monitoring Heated Inlet Sample Conditioner to reduce humidity effects On the South Coast AQMD pre-approved list of instruments for Rule 1466
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DustTrak Environmental Air Monitor 8540 - 8540 - TSI Incorporated
Shoreview, MN, United States
DustTrak Environmental Air Monitor 8540
8540
DustTrak Environmental Air Monitor 8540 8540
Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. DustTra k Environmental Monitor 8540 is on the South Coast AQMD pre-approved list of instruments for Rule 1466. The DustTrak™ Environmental Monitor 8540 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.* *Requires internal heater option. Applications Outdoor environmental monitoring Baseline trending and screening Engineer control evaluations Remote monitoring Emissions monitoring Aerosol research studies Indoor air quality investigations (where an enclosure is needed) Included Items Analog alarm output TrakPro™ data analysis software CD DustTrak Environmental checkout software CD USB cable 37-mm cassette with mesh filter (2) Operation service manual Calibration certificate 2-year warranty Features & Benefits Measure aerosol concentrations corresponding to PM1, PM2.5, or PM10 size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and tamper-proof with Environmental DustTrak Enclosure Cloud Data Management System for efficient remote monitoring Heated Inlet Sample Conditioner to reduce humidity effects On the South Coast AQMD pre-approved list of instruments for Rule 1466

Measure PM1, PM2.5, Respirable, PM10, or total PM size fractions. DustTrak Environmental Monitor 8540 is a data-logging, light-scattering laser photometer that gives you real-time aerosol mass readings. It uses a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. DustTrak Environmental Monitor 8540 is on the South Coast AQMD pre-approved list of instruments for Rule 1466.

The DustTrak™ Environmental Monitor 8540 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.*

*Requires internal heater option.

Applications

  • Outdoor environmental monitoring
  • Baseline trending and screening
  • Engineer control evaluations
  • Remote monitoring
  • Emissions monitoring
  • Aerosol research studies
  • Indoor air quality investigations (where an enclosure is needed)

Included Items

  • Analog alarm output
  • TrakPro™ data analysis software CD
  • DustTrak Environmental checkout software CD
  • USB cable
  • 37-mm cassette with mesh filter (2)
  • Operation service manual
  • Calibration certificate
  • 2-year warranty

Features & Benefits

  • Measure aerosol concentrations corresponding to PM1, PM2.5, or PM10 size fractions
  • STEL alarm set points
  • Automatic zeroing minimizes the effect of zero drift
  • Perform in-line gravimetric analysis for custom reference calibrations
  • Manual and programmable data logging functions
  • Aerosol concentration range 0.001 to 400 mg/m³
  • Environmental protected and tamper-proof with Environmental DustTrak Enclosure
  • Cloud Data Management System for efficient remote monitoring
  • Heated Inlet Sample Conditioner to reduce humidity effects
  • On the South Coast AQMD pre-approved list of instruments for Rule 1466
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Gas Instruments
Product Number 8540
Product Name DustTrak Environmental Air Monitor 8540
Instrument Type Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Monitor-Controller - CO2-EN Series - Acme Engineering Products
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types Toxic; CO2; (0-5000 PPM)
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
HCl/HF Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas
Gas Types HCl; HF; Water Vapor
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details