TSI Incorporated DustTrak Environmental Air Monitor 8543 8543

Description
Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environment al Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate matter. DustTrak air monitors use a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. The DustTrak Environmental Monitor 8543 is on the South Coast AQMD pre-approved list of instruments for Rule 1466. The DustTrak™ Environmental Monitor 8543 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.* *Requires internal heater option. Applications Outdoor environmental monitoring Baseline trending and screening Engineer control evaluations Remote monitoring Emissions monitoring Aerosol research studies Indoor air quality investigations (where an enclosure is needed) Included Items Analog alarm output TrakPro™ data analysis software CD DustTrak Environmental checkpoint software CD USB cable 37-mm cassette with mesh filter (2) Operation service manual Calibration certificate  2-year warranty Features & Benefits Simultaneously measure aerosol concentrations corresponding to PM1, PM2.5, PM10 and total size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and tamper-proof with Environmental DustTrak Enclosure Cloud Data Management System for efficient remote monitoring Heated Inlet Sample Conditioner to reduce humidity effects On the South Coast AQMD pre-approved list of instruments for Rule 1466
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DustTrak Environmental Air Monitor 8543 - 8543 - TSI Incorporated
Shoreview, MN, United States
DustTrak Environmental Air Monitor 8543
8543
DustTrak Environmental Air Monitor 8543 8543
Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environment al Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate matter. DustTrak air monitors use a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. The DustTrak Environmental Monitor 8543 is on the South Coast AQMD pre-approved list of instruments for Rule 1466. The DustTrak™ Environmental Monitor 8543 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.* *Requires internal heater option. Applications Outdoor environmental monitoring Baseline trending and screening Engineer control evaluations Remote monitoring Emissions monitoring Aerosol research studies Indoor air quality investigations (where an enclosure is needed) Included Items Analog alarm output TrakPro™ data analysis software CD DustTrak Environmental checkpoint software CD USB cable 37-mm cassette with mesh filter (2) Operation service manual Calibration certificate  2-year warranty Features & Benefits Simultaneously measure aerosol concentrations corresponding to PM1, PM2.5, PM10 and total size fractions STEL alarm set points Automatic zeroing minimizes the effect of zero drift Perform in-line gravimetric analysis for custom reference calibrations Manual and programmable data logging functions Aerosol concentration range 0.001 to 400 mg/m³ Environmental protected and tamper-proof with Environmental DustTrak Enclosure Cloud Data Management System for efficient remote monitoring Heated Inlet Sample Conditioner to reduce humidity effects On the South Coast AQMD pre-approved list of instruments for Rule 1466

Simultaneously measure PM1, PM2.5, Respirable, PM10, and total PM size fractions. DustTrak Environmental Monitor 8543 is a data-logging, light-scattering laser photometer that enables simultaneous real-time aerosol mass readings of particulate matter. DustTrak air monitors use a sheath air system that isolates the aerosol in the optics chamber to keep the optics clean for improved reliability and low maintenance. The DustTrak Environmental Monitor 8543 is on the South Coast AQMD pre-approved list of instruments for Rule 1466.

The DustTrak™ Environmental Monitor 8543 is designed for harsh outdoor settings, as well as harsh industrial workplaces, construction and environmental sites, and other outdoor applications. The robust design has an enhanced optics module, built-in auto-zero capability, and a longer life pump (>10,000 hours) which is field replaceable. The photometer measures aerosol contaminants such as dust, smoke, fumes and mists in environments from -4 to 122°F.*

*Requires internal heater option.

Applications

  • Outdoor environmental monitoring
  • Baseline trending and screening
  • Engineer control evaluations
  • Remote monitoring
  • Emissions monitoring
  • Aerosol research studies
  • Indoor air quality investigations (where an enclosure is needed)

Included Items

  • Analog alarm output
  • TrakPro™ data analysis software CD
  • DustTrak Environmental checkpoint software CD
  • USB cable
  • 37-mm cassette with mesh filter (2)
  • Operation service manual
  • Calibration certificate 
  • 2-year warranty

Features & Benefits

  • Simultaneously measure aerosol concentrations corresponding to PM1, PM2.5, PM10 and total size fractions
  • STEL alarm set points
  • Automatic zeroing minimizes the effect of zero drift
  • Perform in-line gravimetric analysis for custom reference calibrations
  • Manual and programmable data logging functions
  • Aerosol concentration range 0.001 to 400 mg/m³
  • Environmental protected and tamper-proof with Environmental DustTrak Enclosure
  • Cloud Data Management System for efficient remote monitoring
  • Heated Inlet Sample Conditioner to reduce humidity effects
  • On the South Coast AQMD pre-approved list of instruments for Rule 1466
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Gas Instruments
Product Number 8543
Product Name DustTrak Environmental Air Monitor 8543
Instrument Type Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Transmitter and Analyzer - XMTC - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types Combustible; CO2; Hydrocarbons; H2
View Details
In-Situ Gas Analyzers - ZIRKOR 200 - SICK
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring; Process Gas
Gas Types O2; (O2)
View Details
Vapor Flammability Analyzer - PrevEx Model SNR704 - Control Instruments Corp.
Specs
Measurement Type %LEL or %LFL
Application Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2; (0-100% LFL); Methane (CH4) / Natural Gas
View Details
Portable Gas Monitor - ALTAIR® Single-Gas Detector - MSA Safety
Specs
Measurement Type %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry
Gas Types CO; (25 PPM, 100 PPM); H2S; (10 PPM, 15 PPM); O2; (19.5% VOL, 23% VOL)
View Details