TSI Incorporated Datasheets for Flow Controllers
Flow controllers monitor and maintain flow-rate variables, typically in process applications.
Flow Controllers: Learn more
| Product Name | Notes |
|---|---|
| Controls fume hood face velocity to provide containment and safety. Fume hoods are a primary source of protection in laboratories. Face velocity measurements are often used to gauge the performance... | |
| Controls pressure, temp, humidity and ventilation in hospital rooms (maximum 1 room). The PresSura™ Room Pressure Controller Model RPC30 is designed to maintain a constant pressure differential in hospital rooms. | |
| For new labs or lab retrofits, controls lab balance, ventilation and temperature. The TSI Laboratory Room Controller (LRC) is a key part of a laboratory HVAC control system. This variable air... | |
| For small labs, controls pressure differential and temperature. The SureFlow™ Room Pressure Controller Model 8636 is an ideal digital controller for laboratories with fume hoods and are designed to actually... | |
| Precision control of an external Piezo valve with full scale (TEOS equivalent) of 580 mg/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series... | |
| Precision control of an external Piezo valve with full scale (TEOS equivalent) of 6.4 g/min This thermal Liquid Flow Controller (LFC) is designed to work with the MSP ‘PE’ series... | |
| Will be discontinued Jan 1, 2020. Recommended replacement Lab Room Controller (LRC). The TSI SureFlow™ Adaptive Offset Controller Model 8681 is an ideal digital controller for laboratories with fume hoods. | |
| Will be discontinued Jan 1, 2020. Recommended replacement Lab Room Controller (LRC). The TSI SureFlow™ Adaptive Offset Controller Model 8682 is an excellent laboratory pressure controller, designed to maintain more... |