TSI Incorporated Datasheets for Particle Analyzers
Particle analyzers are used to determine the physical makeup of individual particulates in aerosols, dispersion, emulsions, powders, and other samples.
Particle Analyzers: Learn more
| Product Name | Notes |
|---|---|
| Counting particles emitted from engines is valuable in engine emissions research, and is a critical component in engine type certification according to the Particle Measurement Programme (PMP). The TSI Engine... | |
| Extremely low false-count rate provides accurate 10 nm measurements at low particle concentrations to confidently monitor mini-environments and process gases—keeping manufactured products safe from nanoparticle contamination. The AeroTrak® Cleanroom Condensation... | |
| Flow Rate 0.1 CFM (2.83 L/min) ±5% accuracy / Particle Size Range 0.3 to 25 µm The TSI AeroTrak® Handheld Particle Counter Model 9306 offers the most features and flexibility for... | |
| Flow Rate 0.1 CFM (2.83 L/min) / Channel Sizes 0.2 to 25 μm / Integrated Pump TSI AeroTrak®+ Remote Particle Counters with Pump offer cleanroom professionals top-notch reliability and no-hassle... | |
| Flow Rate 0.1 CFM (2.83 L/min) / Particle Size Range 0.3 to 25 µm The TSI AeroTrak® Handheld Particle Counter Model 9303 offers the most features and flexibility for customers interested... | |
| Flow Rate 0.1 CFM (2.83 L/min), 1 CFM (28.3 L/min) / Channel Sizes 0.2 to 25 μm TSI AeroTrak®+ Remote Particle Counters offer cleanroom professionals top-notch reliability and no-hassle operation... | |
| Flow Rate 1 CFM (28.3 L/min) ±5% accuracy / Particle Size Range 0.100 to 10.0 µm The TSI AeroTrak® Portable Particle Counter Model 9110 offers an accurate measurement of particles down... | |
| Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.3 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into... | |
| Flow Rate 1 CFM (28.3 L/min) / Particle Size Range 0.5 to 25 μm / Integrated Pump AeroTrak® Remote Particle Counters with Integrated Pump are independent monitoring systems condensed into... | |
| Flow Rate 1.0 CFM (28.3 L/min) ±5% accuracy / Particle Size Range 9510-02, 9510: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9510 offers best-in-class features and versatility. | |
| Flow Rate 1.0 CFM (28.3 L/min) / Particle Size Range 0.100 to 10.0 µm The TSI AeroTrak® Remote Particle Counter Model 7110 offers an accurate measurement of particles down to... | |
| Flow Rate 1.0 CFM (28.3 LPM) ±5% accuracy / Particle Size Range 9310-02, 9310: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9310 offers best-in-class features and... | |
| Flow Rate 1.77 CFM (50 L/min) ±5% accuracy / Particle Size Range 9550-02: 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9550 offer best-in-class features and versatility. The... | |
| Flow Rate 1.77 CFM (50 LPM) ±5% accuracy / Particle Size Range 9350-02, 9350-03: 0.3 to 25 µm The TSI AeroTrak® Portable Particle Counters Model 9350 offer best-in-class features and... | |
| Flow Rate 3.53 CFM (100 L/min) ±5% accuracy / Particle Size Range 0.5 to 25 µm The TSI AeroTrak® Portable Particle Counter Model 9500 offers best-in-class features and versatility. Perform... | |
| For more than 30 years, the TSI Scanning Mobility Particle Sizer™ (SMPS™) spectrometers have helped gain new insights in aerosol research and assisted with calibrating reference material and other aerosol... | |
| Mobile instruments like this Condensation Particle Counter (CPC) are designed to measure particle concentrations in the field. This Handheld CPC can be used to assess concentrations or emissions in larger... | |
| Phase Doppler Particle Analyzer (PDPA) systems from TSI now feature Powersight modules—the latest in solid-state laser technology. Our PDPA systems use patented techniques, cutting edge integrated optical design and lasers, and proven design features to give... | |
| Provides real-time counts of total and viable particles in pharmaceutical manufacturing environments to reduce aseptic interventions, improve root-cause investigations, and increase process knowledge. Truly isolate your aseptic process with the... | |
| Take your measurements to the limit of detection with the 2nd generation of 1nm particle sizing. For more than 30 years, TSI's Scanning Mobility Particle Sizer™ (SMPS™) spectrometers have... | |
| The Engine Exhaust Particle Sizer™ (EEPS™) spectrometer Model 3090 measures the size distribution of engine exhaust particle emissions from 5.6 to 560 nm with the fastest time resolution available (10... | |
| The Fast Mobility Particle Sizer™ (FMPS™) spectrometer Model 3091 measures particles in the range from 5.6 to 560 nm with 1 Hz time resolution. This allows users to gather full... | |
| The gold standard in nanoparticle counting for many decades is now updated with newly extended size and concentration range. TSI Condensation Particle Counters (CPCs) are the most referenced, backed up by... | |
| The only one of its kind available on the market, the TSI Aerodynamic Particle Sizer® (APS™) spectrometer measures the aerodynamic size of particles from 0.5 to 20 microns. Time-of-flight aerodynamic... | |
| The Optical Particle Sizer (OPS) Model 3330 is a light, portable spectrometer that provides fast and accurate measurement of particle concentration and particle size distribution using single particle counting technology. | |
| The P-Trak® Ultrafine Particle Counter Model 8525 measures workplace ultrafine particulate levels, as well as helping eliminate indoor air quality (IAQ) problems. This portable instrument detects and counts ultrafine particles (smaller than... | |
| The specialist for very high concentrations features an extended single particle counting concentration range topped with a photometric mode. TSI Condensation Particle Counters (CPCs) are the most referenced Condensation Particle... | |
| The TSI Engine Exhaust Condensation Particle Counter (EECPC) Model 3790A-10 is designed specifically to meet upcoming Post Euro 6 regulations, and also satisfy requirements for UNECE R83 and R49. Counting... | |
| The TSI NanoScan SMPS™ spectrometer opens the door to routine nanoparticle size measurements. This revolutionary sizer fits a TSI SMPS Spectrometer into a portable package that is about the size... | |
| The TSI Laser Aerosol Spectrometer 3340A is an optical spectrometer that measures particle size distributions from 0.09 (90 nm) to 7.5 µm and combines ultra-high sensitivity and superior resolution with ease-of-use. | |
| The Ultrafine Particle Monitor Model 3031 is specifically designed to measure ultrafine particles long-term and is successfully used in air quality monitoring networks (e.g. France, UK, Delaware, US). It reports... | |
| This Condensation Particle Counter (CPC) is the long-standing reference for counting ultrafine particles down to 2.5 nm. TSI CPCs are the most referenced Condensation Particle Counters, backed up by 40+... | |
| Ultrafine particles are omnipresent in our atmosphere, and their number concentration can be very strongly influenced by weather and local particle sources, such as traffic. The Model 3783 Environmental Particle... | |
| Water-based CPCs deliver accurate concentrations of particles in gases while making use of safe, eco-friendly and easily available distilled water. When combined with a particle sizer, nanoparticle size distributions and... |