TSI Incorporated Datasheets for Pressure Gauges
Pressure gauges are used for a variety of industrial and application-specific pressure monitoring applications. Uses include visual monitoring of air and gas pressure for compressors, vacuum equipment, process lines and specialty tank applications such as medical gas cylinders and fire extinguishers.
Pressure Gauges: Learn more
| Product Name | Notes |
|---|---|
| Hydronic Manometer HM685 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side and low side... | |
| Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low... | |
| The AirPro® Micromanometer AP800 is a rugged, compact, configurable and high performing component of the AirPro Solutions platform. It is used in conjunction with AirPro® Mobile Application Software and user-defined... | |
| The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal... | |
| The Alnor Micromanometer AXD620 is a rugged, compact, comprehensive micromanometer that measures pressure. It can be used with pitot tubes to measure velocity and then calculate flow rates with user–input duct... | |
| The Alnor Micromanometer EBT730 is one of the most advanced, versatile, and easy to use micromanometers on the market today. The EBT730 features an auto-zeroing pressure sensor that increases measurement resolution... | |
| The DP-Calc™ Micromanometer 5815 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The DP-Calc 5815 is a... | |
| The DP-Calc™ Micromanometer 5825 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The high performance DP-Calc 5825... | |
| The DP-Calc™ Micromanometer 8715 is one of the most advanced, versatile, and easy-to-use micromanometers on the market today. The 8715 features an auto-zeroing pressure sensor that increases measurement resolution and... |