TSI Incorporated Datasheets for Spray Valves
Spray valves are precision dispensing valves designed to provide precise fluid dispensation depending on applications. The dispensed output can flat or round. Dispensed product is sprayed onto target area, rather than placed directly on it.
Spray Valves: Learn more
| Product Name | Notes |
|---|---|
| A stable and simple way to create polydisperse aerosols, the Constant Output Atomizer Model 3076 is a reliable aerosol generator that is suitable for numerous applications. Model 3076 can generate... | |
| Designed primarily for filter testing, the Large Particle Aerosol Generator 8108 produces highly concentrated aerosol in a broad particle-size range, from 0.1 to 10 µm in diameter. It produces potassium... | |
| Easily portable and simple to operate, Aerosol Generator Model 3079A is a great tool to generate submicron aerosols for a variety of applications. Generating a high concentration of polydisperse aerosols,... | |
| Fog generator model 9308 offers high output and remarkable flexibility in a compact, easy-to-transport unit. The volume control feature allows users to release the right amount of fog, ranging from... | |
| Highly monodisperse aerosols are required for experimental studies that need to explore the dependence of something on particle size. The Flow Focusing Monodisperse Aerosol Generator (FMAG) Model 1520 is an... | |
| If your application requires high concentrations of monodisperse spherical and uncharged particles, the Condensation Monodisperse Aerosol Generator* (CMAG) Model 3475 may be an excellent solution for you. This Sinclair-LaMer type... | |
| Laskin nozzle oil droplet generator models 9307 (single-jet) is designed to generate large amounts of seed particles for the seeding of PIV or LDV flows It is also ideal for seeding... | |
| Solid seed particle generator model 9309 is ideal for dispersing solid particles in order to seed flow fields in high pressure or high temperature environments, like combustion in open flames. | |
| The Dust Aerosol Generator Model 3410 disperses dry dust and powders for applications that need continuous and stable dosing with high accuracy. These defined test aerosols are commonly used in... | |
| The High Output PSL Aerosol Generator 2045 designed for particle penetration and leak/integrity testing of HEPA/ULPA cleanroom filters using non-contaminating, solid PSL spheres instead of contaminating oils such as DOP... | |
| The Model 3073 is a high end test aerosol generator for low and high concentration polydisperse droplet aerosols. It generates submicron aerosols from oils, and from salt or PSL solutions. | |
| The Particle Generator Model 8026 is a unique instrument that supplements the ambient particle count, allowing the PortaCount® Pro+ Respirator Fit Tester to be operated in areas where the normal... | |
| The Seed Particle Generator Model 9307-6 is a general purpose atomizer that uses a Laskin nozzle to produce large quantities of oil or salt particles. An internal impactor plate helps... | |
| The Six-Jet Atomizer 9306 is used to generate a polydisperse aerosol in high concentrations for use as seed particles for PIV and LDV measurements. The system has a built-in pressure... | |
| The Small-Scale Powder Disperser (SSPD) Model 3433 is the preferred choice for dispersing small amounts of powder. It is often used in studies that involve rare, expensive, or hazardous materials. | |
| The Submicrometer Monodisperse Aerosol Generator 3940A System includes everything you need to produce monodisperse, submicrometer particles. A component-based system, the 3940A comprises the ability to generate, condition, and size-select the... | |
| The High Output Corn Oil Aerosol Generator 2045S designed for particle penetration and leak/integrity testing of respirators for chemical, biological, radiological and nuclear aerosol protection (NIOSH Procedure No. CET-APRS-STP-CBRN-04 52, September... | |
| TSI's Single-Jet Atomizer Model 9302 is the most cost-effective way to generate a polydisperse aerosol stream from a simple compressed air source. It is also our simplest atomizer with a... | |
| Useful for a variety of applications, the Fluidized Bed Aerosol Generator Model 3400A aerosolizes dry powders and dusts. Using bronze beads to break up powder agglomerates, the 3400A generates a... | |
| When your application calls for nano-scale aerosols that are both highly monodisperse and high in concentration, the Electrospray 3480 is a valuable tool. Aerosols can be created from dissolved materials... | |
| When your application needs aerosolized nano-scale particles, such as viruses, proteins, or synthetic nanoparticles, the Advanced Electrospray Aerosol Generator (EAG) Model 3482 is the best tool for the job. In addition... |