TSI Incorporated Datasheets for Pressure Sensors
Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more
| Product Name | Notes |
|---|---|
| Hydronic Manometer Model HM675 is used to balance hydronic heating and cooling systems, check pump performance and set balancing valves. It can measure and display differential, high side, and low... | |
| The AirPro® Micromanometer AP800 is a rugged, compact, configurable and high performing component of the AirPro Solutions platform. It is used in conjunction with AirPro® Mobile Application Software and user-defined... | |
| The Alnor Micromanometer AXD610 is an easy to use, handheld digital micromanometer for fast, accurate and reliable pressure measurement. It can also calculate velocity when used with a pitot tube. Ideal... | |
| The Alnor Micromanometer AXD620 is a rugged, compact, comprehensive micromanometer that measures pressure. It can be used with pitot tubes to measure velocity and then calculate flow rates with user–input duct... | |
| The Alnor Micromanometer EBT730 is one of the most advanced, versatile, and easy to use micromanometers on the market today. The EBT730 features an auto-zeroing pressure sensor that increases measurement resolution... | |
| The DP-Calc™ Micromanometer 5815 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The DP-Calc 5815 is a... | |
| The DP-Calc™ Micromanometer 5825 allows you to easily make HVAC pressure measurements. This robust instruments can be used with pitot probes to measure duct velocity. The high performance DP-Calc 5825... | |
| The DP-Calc™ Micromanometer 8715 is one of the most advanced, versatile, and easy-to-use micromanometers on the market today. The 8715 features an auto-zeroing pressure sensor that increases measurement resolution and... |