TSI Incorporated IAQ-Calc Indoor Air Quality Meters 7525 7525

Description
The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air. TSI's IAQ-Calc™ Indoor Air Quality Meter 7525 is an outstanding instrument for investigating and monitoring indoor air quality (IAQ). Applications Verify building HVAC system performance Examine building IAQ conditions to optimize worker productivity Comply with regulations and guidelines Included Items Instrument Hard carrying-case (4) AA alkaline batteries Operation and service manual NIST calibration certificate LogDat2™ Downloading Software with USB cable AC adapter Features & Benefits Low-drift NDIR CO2 sensor for stable, accurate readings Sampling function records multiple point measurements Ergonomic, overmolded case design Temperature and relative humidity measurements help determine thermal comfort Calculates percent outside air from either CO2 or temperature Directly calculates dew point and wet bulb temperatures Shows up to three parameters
Datasheet
Description
The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air. TSI's IAQ-Calc™ Indoor Air Quality Meter 7525 is an outstanding instrument for investigating and monitoring indoor air quality (IAQ). Applications Verify building HVAC system performance Examine building IAQ conditions to optimize worker productivity Comply with regulations and guidelines Included Items Instrument Hard carrying-case (4) AA alkaline batteries Operation and service manual NIST calibration certificate LogDat2™ Downloading Software with USB cable AC adapter Features & Benefits Low-drift NDIR CO2 sensor for stable, accurate readings Sampling function records multiple point measurements Ergonomic, overmolded case design Temperature and relative humidity measurements help determine thermal comfort Calculates percent outside air from either CO2 or temperature Directly calculates dew point and wet bulb temperatures Shows up to three parameters
Datasheet

Suppliers

Company
Product
Description
Supplier Links
IAQ-Calc Indoor Air Quality Meters 7525 - 7525 - TSI Incorporated
Shoreview, MN, United States
IAQ-Calc Indoor Air Quality Meters 7525
7525
IAQ-Calc Indoor Air Quality Meters 7525 7525
The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air. TSI's IAQ-Calc™ Indoor Air Quality Meter 7525 is an outstanding instrument for investigating and monitoring indoor air quality (IAQ). Applications Verify building HVAC system performance Examine building IAQ conditions to optimize worker productivity Comply with regulations and guidelines Included Items Instrument Hard carrying-case (4) AA alkaline batteries Operation and service manual NIST calibration certificate LogDat2™ Downloading Software with USB cable AC adapter Features & Benefits Low-drift NDIR CO2 sensor for stable, accurate readings Sampling function records multiple point measurements Ergonomic, overmolded case design Temperature and relative humidity measurements help determine thermal comfort Calculates percent outside air from either CO2 or temperature Directly calculates dew point and wet bulb temperatures Shows up to three parameters

The 7525 measures and data logs multiple parameters such as carbon dioxide (CO2), temperature, and humidity. It calculates dew point, wet bulb temperature, and percent of outside air.

TSI's IAQ-Calc™ Indoor Air Quality Meter 7525 is an outstanding instrument for investigating and monitoring indoor air quality (IAQ).

Applications

  • Verify building HVAC system performance
  • Examine building IAQ conditions to optimize worker productivity
  • Comply with regulations and guidelines

Included Items

  • Instrument
  • Hard carrying-case
  • (4) AA alkaline batteries
  • Operation and service manual
  • NIST calibration certificate
  • LogDat2™ Downloading Software with USB cable
  • AC adapter

Features & Benefits

  • Low-drift NDIR CO2 sensor for stable, accurate readings
  • Sampling function records multiple point measurements
  • Ergonomic, overmolded case design
  • Temperature and relative humidity measurements help determine thermal comfort
  • Calculates percent outside air from either CO2 or temperature
  • Directly calculates dew point and wet bulb temperatures
  • Shows up to three parameters
Supplier's Site Datasheet

Technical Specifications

  TSI Incorporated
Product Category Gas Instruments
Product Number 7525
Product Name IAQ-Calc Indoor Air Quality Meters 7525
Instrument Type Monitor
Unlock Full Specs
to access all available technical data

Similar Products

Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Refrigerant Gas Monitor - 4200-IR - Arjay Engineering
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types NH3; Refrigerants
View Details
CFC / HFC Refrigerant Gas Detector - PCE-LD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Leakage
Gas Types (CFC / HFC Refrigerant Gas)
Features Audible or Visual Alarms
View Details
Water-Vapor Isotope Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Water Vapor; (60,000 ppm H2O in air); (Measurments δ17O, δ18O and δ2H in ambient water vapor)
Instrument Type Analyzer
View Details