Det-Tronics Datasheets for Gas Instruments
Gas instruments detect, monitor or analyze gases present in an environment.
Gas Instruments: Learn more
| Product Name | Notes |
|---|---|
| Designed to meet life-safety requirements as a combustible or toxic gas controller, the GP16 Gas Panel is a pre-configured Eagle Quantum Premier® (EQP) System that incorporates combustible and/or toxic... | |
| Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in... | |
| Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible... | |
| The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of... | |
| The Det-Tronics Nanotechnology Metal Oxide Semiconductor (NTMOS) gas detector delivers fast and repeatable H2S detection in extreme temperature and humidity applications where electrochemical sensing technologies are not preferred. | |
| The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from... | |
| The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt... | |
| The model PIRVOL IR gas monitor is designed to monitor hydrocarbon vapors in the range of 0-100% by volume, and is ideally suited for oil and gas wellhead mud-logging, hydrocarbon... | |
| The PIRDuct "DuctWatch" combustible IR gas detector is specially designed to deliver reliable gas detection in enclosed airhandling ductwork applications. Safety engineers have long been aware that duct air monitoring... | |
| The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane,... | |
| The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within... | |
| The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with... |