Det-Tronics Open Path Eclipse (OPECL) IR Gas Detector

Description
Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path Eclipse provides a number of unique features and benefits including: Rock-solid mounting fixture Line-of-sight protection up to 120 meters 100% Stainless Steel for maximum strength Integral wiring termination compartment for easy installation 4-20 milliamp analog, HART, and RS-485 Modbus outputs Tri-Color LED provides external status indication Routine calibration not required FM performance approvals and CSA and DEMKO hazardous (classified) locations Optional Relay Package (2 alarms, 1 fault)
Description
Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path Eclipse provides a number of unique features and benefits including: Rock-solid mounting fixture Line-of-sight protection up to 120 meters 100% Stainless Steel for maximum strength Integral wiring termination compartment for easy installation 4-20 milliamp analog, HART, and RS-485 Modbus outputs Tri-Color LED provides external status indication Routine calibration not required FM performance approvals and CSA and DEMKO hazardous (classified) locations Optional Relay Package (2 alarms, 1 fault)

Suppliers

Company
Product
Description
Supplier Links
Open Path Eclipse (OPECL) IR Gas Detector -  - Det-Tronics
Minneapolis, MN, USA
Open Path Eclipse (OPECL) IR Gas Detector
Open Path Eclipse (OPECL) IR Gas Detector
Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path Eclipse provides a number of unique features and benefits including: Rock-solid mounting fixture Line-of-sight protection up to 120 meters 100% Stainless Steel for maximum strength Integral wiring termination compartment for easy installation 4-20 milliamp analog, HART, and RS-485 Modbus outputs Tri-Color LED provides external status indication Routine calibration not required FM performance approvals and CSA and DEMKO hazardous (classified) locations Optional Relay Package (2 alarms, 1 fault)

Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in oil, gas, and petrochemical facilities, the Open Path Eclipse provides a number of unique features and benefits including:

  • Rock-solid mounting fixture
  • Line-of-sight protection up to 120 meters
  • 100% Stainless Steel for maximum strength
  • Integral wiring termination compartment for easy installation
  • 4-20 milliamp analog, HART, and RS-485 Modbus outputs
  • Tri-Color LED provides external status indication
  • Routine calibration not required
  • FM performance approvals and CSA and DEMKO hazardous (classified) locations
  • Optional Relay Package (2 alarms, 1 fault)
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Name Open Path Eclipse (OPECL) IR Gas Detector
Measurement Type %LEL or %LFL
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-5 % LFL-Meters); Methane (CH4) / Natural Gas; (Meth / But / Propane)
Electrical Outputs Current; Switch or Relay (optional feature)
Features Audible or Visual Alarms; Data Logger; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Airborne Particle-Counting Hygiene Meter - PCE-RCM 12 - PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; CO2; (0 ... 9999 ppm); Water Vapor; (0 ... 100 % r.H.); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2121725 - RS Components, Ltd.
Specs
Operating Temperature 122 F (50 C)
Operating Humidity 90 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details