Det-Tronics Eagle Quantum Premier® (EQP) Controller EQ3XXX

Description
The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of the fire and gas safety system. NEW! Ethernet Interface Board option expands communication capability of the EQP Controller. Additional features and benefits: FUNCTIONAL FM approved to ANSI/NFPA-72-2010 National Fire Alarm Code Compliance to ANSI/ISA-12.12.01-20 00 electrical equipment performance standard Performance certified to FM 6310/6320 for gas detection SIL 2 Capable certification Performance approved to ATEX EN60079-29-1, and CSA 22.2 No. 154 for gas detection EN54 compliant USCG, Lloyd's Register type approval for offshore Explosion-Proof for Class I Division 2 Groups A, B, C, D (T4) and Class I Zone 2 FLEXIBLE Modbus TCP/IP Master/Slave; Modbus RTU Master/Slave, and Allen Bradley ControlNet™ communication capability Emerson AMS Suite integration through S3 Compatible with Det-Tronics flame and gas products Accommodates a variety of third-party devices with 4-20 mA or "dry contact" typeinputs Execute fire and gas alarm and suppression control Programmable logic 246 or 16 node capacity RELIABLE Up to 246 addressable field devices and 32,500 feet (10,000 meters) of wiring onthe network Deluge/agent and pre-action release capability for fire suppression Simplex or redundant operation Extensive built in diagnostics
Description
The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of the fire and gas safety system. NEW! Ethernet Interface Board option expands communication capability of the EQP Controller. Additional features and benefits: FUNCTIONAL FM approved to ANSI/NFPA-72-2010 National Fire Alarm Code Compliance to ANSI/ISA-12.12.01-20 00 electrical equipment performance standard Performance certified to FM 6310/6320 for gas detection SIL 2 Capable certification Performance approved to ATEX EN60079-29-1, and CSA 22.2 No. 154 for gas detection EN54 compliant USCG, Lloyd's Register type approval for offshore Explosion-Proof for Class I Division 2 Groups A, B, C, D (T4) and Class I Zone 2 FLEXIBLE Modbus TCP/IP Master/Slave; Modbus RTU Master/Slave, and Allen Bradley ControlNet™ communication capability Emerson AMS Suite integration through S3 Compatible with Det-Tronics flame and gas products Accommodates a variety of third-party devices with 4-20 mA or "dry contact" typeinputs Execute fire and gas alarm and suppression control Programmable logic 246 or 16 node capacity RELIABLE Up to 246 addressable field devices and 32,500 feet (10,000 meters) of wiring onthe network Deluge/agent and pre-action release capability for fire suppression Simplex or redundant operation Extensive built in diagnostics

Suppliers

Company
Product
Description
Supplier Links
Eagle Quantum Premier® (EQP) Controller - EQ3XXX - Det-Tronics
Minneapolis, MN, USA
Eagle Quantum Premier® (EQP) Controller
EQ3XXX
Eagle Quantum Premier® (EQP) Controller EQ3XXX
The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of the fire and gas safety system. NEW! Ethernet Interface Board option expands communication capability of the EQP Controller. Additional features and benefits: FUNCTIONAL FM approved to ANSI/NFPA-72-2010 National Fire Alarm Code Compliance to ANSI/ISA-12.12.01-20 00 electrical equipment performance standard Performance certified to FM 6310/6320 for gas detection SIL 2 Capable certification Performance approved to ATEX EN60079-29-1, and CSA 22.2 No. 154 for gas detection EN54 compliant USCG, Lloyd's Register type approval for offshore Explosion-Proof for Class I Division 2 Groups A, B, C, D (T4) and Class I Zone 2 FLEXIBLE Modbus TCP/IP Master/Slave; Modbus RTU Master/Slave, and Allen Bradley ControlNet™ communication capability Emerson AMS Suite integration through S3 Compatible with Det-Tronics flame and gas products Accommodates a variety of third-party devices with 4-20 mA or "dry contact" typeinputs Execute fire and gas alarm and suppression control Programmable logic 246 or 16 node capacity RELIABLE Up to 246 addressable field devices and 32,500 feet (10,000 meters) of wiring onthe network Deluge/agent and pre-action release capability for fire suppression Simplex or redundant operation Extensive built in diagnostics

The Det-Tronics Eagle Quantum Premier (EQP) Fire and Gas Detection/Releasing System serves the monitoring and protection functions in hazardous areas. This microprocessor based module performs communication and control functions of the fire and gas safety system.

NEW! Ethernet Interface Board option expands communication capability of the EQP Controller.

Additional features and benefits:

FUNCTIONAL

  • FM approved to ANSI/NFPA-72-2010 National Fire Alarm Code
  • Compliance to ANSI/ISA-12.12.01-2000 electrical equipment performance standard
  • Performance certified to FM 6310/6320 for gas detection
  • SIL 2 Capable certification
  • Performance approved to ATEX EN60079-29-1, and CSA 22.2 No. 154 for gas detection
  • EN54 compliant
  • USCG, Lloyd's Register type approval for offshore
  • Explosion-Proof for Class I Division 2 Groups A, B, C, D (T4) and Class I Zone 2

FLEXIBLE

  • Modbus TCP/IP Master/Slave; Modbus RTU Master/Slave, and Allen Bradley ControlNet™ communication capability
  • Emerson AMS Suite integration through S3
  • Compatible with Det-Tronics flame and gas products
  • Accommodates a variety of third-party devices with 4-20 mA or "dry contact" typeinputs
  • Execute fire and gas alarm and suppression control
  • Programmable logic
  • 246 or 16 node capacity

RELIABLE

  • Up to 246 addressable field devices and 32,500 feet (10,000 meters) of wiring onthe network
  • Deluge/agent and pre-action release capability for fire suppression
  • Simplex or redundant operation
  • Extensive built in diagnostics
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number EQ3XXX
Product Name Eagle Quantum Premier® (EQP) Controller
Application Ambient Air Monitoring
Gas Types Combustible
Display Digital
Features Audible or Visual Alarms; Controller
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Air Quality Monitors - 2362654 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 100 %
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details