Det-Tronics Datasheets for Flame Detectors
Flame detectors monitor and analyze incoming radiation at selected wavelengths.
Flame Detectors: Learn more
| Product Name | Notes |
|---|---|
| Approved to FM 3260 (2000), the X5200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The mounting... | |
| Approved to FM 3260 (2000), the X9800 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to extraneous sources, combined with a superior mechanical design. The detector... | |
| See fire, only fire, any fire. So you don’t have to hassle with costly operation shutdowns. And get continuous protection with the quickest detection without worrying about maintenance and failure. | |
| The Det-Tronics PM-5MPX Dual Spectrum IR flame detector is optimized for the rigorous semiconductor fabrication industry. It is ideal for the detection of hydrogen, siline, and typical materials used in... | |
| The evolution continues with the new X2200 UV Flame Detector. Approved to FM 3260 (2000), the X2200 meets the most stringent requirements worldwide with advanced detection capabilities and immunity to... | |
| The X3302 brings state-of-the-art flame detection to the difficult task of detecting invisible hydrogen flames. With a solid cone of vision for Hydrogen fire detection, coupled with superior false alarm... |