Det-Tronics Datasheets for Low Light Cameras
Low light cameras are a type of video camera with extreme photon sensitivity, and are excellent for recording in situations where only ambient levels of light are available. Common deployments include overnight surveillance and remote machine monitoring.
Low Light Cameras: Learn more
| Product Name | Notes |
|---|---|
| Assess flame incidents immediately and remotely by partnering an X-Series flame detector with an xWatch camera. When factory-installed with a Det-Tronics X-Series flame detector, the xWatch camera views the same... | |
| The xWatch explosion-proof surveillance camera provides a high-resolution color image, real-time viewing, and pre/post event analysis. The xWatch camera is designed specifically for remote, high-risk, and hard-to-access areas. Multiple configurations... |