Det-Tronics Pointwatch™ (PIR9400) IR Gas Detector PIR9400

Description
The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal. Benefits include continuous self-testing, immunity to poisons such as silicone and hydrides, and the ability to perform under harsh conditions. Automatic fault and fouled optic indications. FM, CSA, CE mark and ATEX approvals. 5 Year Warranty. Complete line of accessories.
Description
The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal. Benefits include continuous self-testing, immunity to poisons such as silicone and hydrides, and the ability to perform under harsh conditions. Automatic fault and fouled optic indications. FM, CSA, CE mark and ATEX approvals. 5 Year Warranty. Complete line of accessories.

Suppliers

Company
Product
Description
Supplier Links
Pointwatch™ (PIR9400) IR Gas Detector - PIR9400 - Det-Tronics
Minneapolis, MN, USA
Pointwatch™ (PIR9400) IR Gas Detector
PIR9400
Pointwatch™ (PIR9400) IR Gas Detector PIR9400
The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal. Benefits include continuous self-testing, immunity to poisons such as silicone and hydrides, and the ability to perform under harsh conditions. Automatic fault and fouled optic indications. FM, CSA, CE mark and ATEX approvals. 5 Year Warranty. Complete line of accessories.

The PointWatch PIR9400 Infrared detector offers the lowest cost of ownership for detection of hydrocarbon combustible gases and vapors. It is virtually maintenance free and will detect gas concentrations within the 0 to 100% LFL range with a corresponding 4-20 mA output signal. Benefits include continuous self-testing, immunity to poisons such as silicone and hydrides, and the ability to perform under harsh conditions.

  • Automatic fault and fouled optic indications.
  • FM, CSA, CE mark and ATEX approvals.
  • 5 Year Warranty.
  • Complete line of accessories.
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number PIR9400
Product Name Pointwatch™ (PIR9400) IR Gas Detector
Measurement Type %LEL or %LFL
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL Standard); Methane (CH4) / Natural Gas; (Meth / But / Propane 0 to 100%LFL)
Electrical Outputs Current
Features Audible or Visual Alarms; Hazardous Environment; Sensor Array
Unlock Full Specs
to access all available technical data

Similar Products

New Generation Process Oxygen Analyzer - XMO2pro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types O2; (from 0.01% to 100%)
View Details
Air Sampler - PCE-AS1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Display Digital
Instrument Type Monitor
Mounting Type Portable
View Details
Air Quality Monitors - 1065304 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality monitor
Operating Temperature 122 F (50 C)
View Details
Flue Gas Oxygen Analyzer - WDG 1200 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details