Det-Tronics Single-channel Rack-mounted Gas Controller - Combustable R8471

Description
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings! Constant status and diagnostic information. Optional Relay output. Easily field programmable. FM and CSA approvals.
Description
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings! Constant status and diagnostic information. Optional Relay output. Easily field programmable. FM and CSA approvals.

Suppliers

Company
Product
Description
Supplier Links
Single-channel Rack-mounted Gas Controller - Combustable - R8471 - Det-Tronics
Minneapolis, MN, USA
Single-channel Rack-mounted Gas Controller - Combustable
R8471
Single-channel Rack-mounted Gas Controller - Combustable R8471
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings! Constant status and diagnostic information. Optional Relay output. Easily field programmable. FM and CSA approvals.

The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings!

  • Constant status and diagnostic information.
  • Optional Relay output.
  • Easily field programmable.
  • FM and CSA approvals.
Supplier's Site
Single-channel Rack-mounted Gas Controller - Toxic - R8471 - Det-Tronics
Minneapolis, MN, USA
Single-channel Rack-mounted Gas Controller - Toxic
R8471
Single-channel Rack-mounted Gas Controller - Toxic R8471
The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings! Constant status and diagnostic information. Optional Relay output. Easily field programmable. FM and CSA approvals.

The family of R8471 single channel controllers continuously monitor the analog 4 to 20 mA signal output from any Det-Tronics gas detector. Each R8471 controller provides at-a-glance visual indication from high visibility bar-graph and digital readout LED displays, high intensity alarm LEDs, and optional alarm relays. A variety of mounting racks and cages are available. Be sure to inquire about our special controller package for multi-point gas system cost-savings!

  • Constant status and diagnostic information.
  • Optional Relay output.
  • Easily field programmable.
  • FM and CSA approvals.
Supplier's Site

Technical Specifications

  Det-Tronics Det-Tronics
Product Category Gas Instruments Gas Instruments
Product Number R8471 R8471
Product Name Single-channel Rack-mounted Gas Controller - Combustable Single-channel Rack-mounted Gas Controller - Toxic
Measurement Type %Volume; Trace %Volume; Trace
Application Personal Exposure Monitoring; Continuous Emissions Monitoring; Ambient Air Monitoring; Process Gas Personal Exposure Monitoring; Continuous Emissions Monitoring; Process Gas
Gas Types Combustible; CO; (0 to 100 ppm; 0 to 500 ppm; 0 to 1000 ppm); Cl2; (0 to 10 ppm); H2S; (0 to 100 ppm); NO2; (0 to 20 ppm); O2; (0 to 25%; 15 to 25%); SO2; (0 to 100 ppm) Toxic; CO; (0 to 100 ppm; 0 to 500 ppm; 0 to 1000 ppm); Cl2; (0 to 10 ppm); H2S; (0 to 100 ppm); NO2; (0 to 20 ppm); O2; (0 to 25%; 15 to 25%); SO2; (0 to 100 ppm)
Electrical Outputs Current Current
Display Analog; Digital Analog; Digital
Unlock Full Specs
to access all available technical data

Similar Products

Carbon Dioxide Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types CO2; Water Vapor
View Details
HVAC Controller - Z-Gard® CXII - MSA Safety
Specs
Application Ambient Air Monitoring
Display Digital
Features Audible or Visual Alarms; Controller
View Details
GPR-7500(A)IS Hydrogen Sulfide (H2S) Analyzers -  - Analytical Industries Inc.
Specs
Gas Types H2S; (from 0…20 ppm to 0…2000 ppm H2S)
Features Audible or Visual Alarms; Hazardous Environment
Instrument Type Analyzer
View Details
Scalable Gas Detection Control System - Model SCX-400M - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details