Det-Tronics Datasheets for Gas Sensors
Gas sensors interact with a gas to initiate the measurement of its concentration. The sensor then provides output to an instrument to display the measurements.
Gas Sensors: Learn more
| Product Name | Notes |
|---|---|
| Det-Tronics offers a line-of-sight gas detector for measurement of hydrocarbon vapors in the lower explosive limit per distance (LFL-meter) detection range. Ideally suited for open path gas detection applications in... | |
| Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible... | |
| The Det-Tronics GT3000 line of electrochemical fixed-point toxic-gas detectors provides continuous monitoring of the atmosphere for potentially hazardous toxic gas leaks or oxygen depletion. The GT3000 family currently includes sensors... | |
| The Det-Tronics Nanotechnology Metal Oxide Semiconductor (NTMOS) gas detector delivers fast and repeatable H2S detection in extreme temperature and humidity applications where electrochemical sensing technologies are not preferred. | |
| The PIRDuct "DuctWatch" combustible IR gas detector is specially designed to deliver reliable gas detection in enclosed airhandling ductwork applications. Safety engineers have long been aware that duct air monitoring... | |
| The PointWatch Eclipse® Model PIRECL IR Carbon Dioxide Gas Detector detects carbon dioxide in the harshest environments. The Eclipse is an ideal solution for monitoring CO2 suppression cylinder... |