Det-Tronics Catalytic Combustible Gas (CGS) Detector CGS

Description
Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is compatible with the entire line of Det-Tronics combustible gas transmitters and controllers. The CGS must be used with a compatible transmitter to provide proper operation. Two-year Warranty Temp. Range: –40 to 75 °C (–40 to 167 °F) Superior EMI (electromagnetic interference) resistance FM, CSA, CE mark, and ATEX approvals Select the "K-Factors" link to review the K-factor Calibration Guide for use in calibrating the CGS sensor to a variety of flammable gases and vapors.
Description
Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is compatible with the entire line of Det-Tronics combustible gas transmitters and controllers. The CGS must be used with a compatible transmitter to provide proper operation. Two-year Warranty Temp. Range: –40 to 75 °C (–40 to 167 °F) Superior EMI (electromagnetic interference) resistance FM, CSA, CE mark, and ATEX approvals Select the "K-Factors" link to review the K-factor Calibration Guide for use in calibrating the CGS sensor to a variety of flammable gases and vapors.

Suppliers

Company
Product
Description
Supplier Links
Catalytic Combustible Gas (CGS) Detector - CGS - Det-Tronics
Minneapolis, MN, USA
Catalytic Combustible Gas (CGS) Detector
CGS
Catalytic Combustible Gas (CGS) Detector CGS
Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is compatible with the entire line of Det-Tronics combustible gas transmitters and controllers. The CGS must be used with a compatible transmitter to provide proper operation. Two-year Warranty Temp. Range: –40 to 75 °C (–40 to 167 °F) Superior EMI (electromagnetic interference) resistance FM, CSA, CE mark, and ATEX approvals Select the "K-Factors" link to review the K-factor Calibration Guide for use in calibrating the CGS sensor to a variety of flammable gases and vapors.

Shown with the FlexVu UD10 Universal Display/Controller, the catalytic combustible gas sensor (CGS) is a globally-approved, stainless steel sensor that is poison-resistant. It provides unmatched detection of almost all combustible gases in harsh industrial environments, and is compatible with the entire line of Det-Tronics combustible gas transmitters and controllers. The CGS must be used with a compatible transmitter to provide proper operation.

  • Two-year Warranty
  • Temp. Range: –40 to 75 °C (–40 to 167 °F)
  • Superior EMI (electromagnetic interference) resistance
  • FM, CSA, CE mark, and ATEX approvals

Select the "K-Factors" link to review the K-factor Calibration Guide for use in calibrating the CGS sensor to a variety of flammable gases and vapors.

Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number CGS
Product Name Catalytic Combustible Gas (CGS) Detector
Measurement Type %LEL or %LFL
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL Standard); H2
Electrical Outputs Voltage (optional feature); Current (optional feature)
Features Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Air Quality Monitors - 1749558 - RS Components, Ltd.
Specs
Display Digital
Sensor Technology Air quality meter
View Details
Multi-component Analyzer System To Accurately Monitor The Composition Of Exhaust Gases - ACF5000 - ABB Measurement & Analytics
Specs
Measurement Type %Volume; Trace
Application Continuous Emissions Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-7ppm, 0-300ppm); CO2; (0-30% by volume); CO; (0-65ppm, 0-3200ppm); Hydrocarbons; (CH4 0-10ppm to 0-280ppm, CH2O 0-15ppm); HCl; (0-15ppm, 0-125ppm); HF; (0-3ppm, 0-7ppm); Methane (CH4) / Natural Gas; (0-10ppm, 0-280ppm); NO; (0-110ppm, 0-1500ppm); NO2; (0-40ppm, 0-300ppm); NxOx; (N20 0-25ppm, 0-500ppm); O2; (0-25% by volume); SO2; (0-25ppm, 0-525ppm); Water Vapor; (0-40% by volume); (VOC)
View Details
Flue Gas Oxygen Analyzer - WDG 1210 - LAND
Specs
Measurement Type %Volume
Application Continuous Emissions Monitoring
Gas Types Toxic; O2; (From 0 to 1 %, 0 to 25 %)
View Details
Toxic Gas/Oxygen Transmitter - EC-Gold - Arjay Engineering
Specs
Measurement Type %Volume; Trace
Application Ambient Air Monitoring
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-500ppm); Cl2; (0-10ppm); Refrigerants; H2S; (0-100ppm); NO2; (0-20ppm); O2; (0-30%)
View Details