Det-Tronics Combustible Transmitter 505

Description
The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt meter. The 505's analog 4 to 20 mA output signal is compatible with our model R8471A rack-mount gas controller, or virtually any analog input from a distributed control system or PLC. FM, CSA, CE mark and CENELEC approvals. Local or remote calibration capabilities. Retrofit kits available for direct field replacements of Model 500 or K Series Transmitters.
Description
The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt meter. The 505's analog 4 to 20 mA output signal is compatible with our model R8471A rack-mount gas controller, or virtually any analog input from a distributed control system or PLC. FM, CSA, CE mark and CENELEC approvals. Local or remote calibration capabilities. Retrofit kits available for direct field replacements of Model 500 or K Series Transmitters.

Suppliers

Company
Product
Description
Supplier Links
Combustible Transmitter - 505 - Det-Tronics
Minneapolis, MN, USA
Combustible Transmitter
505
Combustible Transmitter 505
The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt meter. The 505's analog 4 to 20 mA output signal is compatible with our model R8471A rack-mount gas controller, or virtually any analog input from a distributed control system or PLC. FM, CSA, CE mark and CENELEC approvals. Local or remote calibration capabilities. Retrofit kits available for direct field replacements of Model 500 or K Series Transmitters.

The Model 505 Transmitter provides extremely cost-effective protection and performance. Used exclusively with our model CGS catalytic gas sensor, the 505 provides one-person calibration capability using a standard digital volt meter. The 505's analog 4 to 20 mA output signal is compatible with our model R8471A rack-mount gas controller, or virtually any analog input from a distributed control system or PLC.

  • FM, CSA, CE mark and CENELEC approvals.
  • Local or remote calibration capabilities.
  • Retrofit kits available for direct field replacements of Model 500 or K Series Transmitters.
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number 505
Product Name Combustible Transmitter
Measurement Type %LEL or %LFL
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LFL); H2
Electrical Outputs Current
Features Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Thermal Conductivity Binary Gas Analyzer - XMTCpro - Panametrics
Specs
Measurement Type %Volume
Application Process Gas
Gas Types CO2; H2; Methane (CH4) / Natural Gas; O2; SO2; (He, N2, Ar)
View Details
Gas Detector - PCE-WMM 50 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type Trace
Application Confined Space Entry
Gas Types CO2
View Details
Air Quality Monitors - 2377892 - RS Components, Ltd.
Specs
Gas Types CO
Operating Temperature 122 F (50 C)
Operating Humidity 99 %
View Details
Carbon Monoxide Detector - Millwatch - LAND
Specs
Measurement Type Trace
Application Ambient Air Monitoring
Gas Types Toxic; CO; (0-100 to 0-4,000 ppm)
View Details