Det-Tronics Pointwatch Eclipse® (PIRECL) IR Gas Detector PIRECL

Description
The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to life-safety control. Thanks to its onboard relays and tri-colored LED indicator, the Eclipse has earned ANSI/ISA approval (ANSI/ISA-12.13.01: 2000) to annunciate and initiate life-safety executive control functions. Other user benefits include: High-Performance Functionality Compliant to ANSI/ISA-12.13.01:20 00 SIL-2 Certification Life-safety performance approved to ATEX EN60079-29-1, FM 6310/6320, and CSA 22.2 No. 152 Flexible Control and Communication Options Life-safety control functions (providing output via 4-20 mA HART, Eagle Quantum Premier Safety System’s local operating network, and relays) Ancillary communication options (communicating via HART or RS-485 modbus). Reliable Operation Sapphire-coated, heated optics for industrial-grade hardness and operation Multi-layer weather baffle for unequalled optics protection in harsh environments, such as on- and offshore applications No undisclosed failures Non-intrusive calibration Immune to sensor poisoning Stand-alone sensor
Description
The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to life-safety control. Thanks to its onboard relays and tri-colored LED indicator, the Eclipse has earned ANSI/ISA approval (ANSI/ISA-12.13.01: 2000) to annunciate and initiate life-safety executive control functions. Other user benefits include: High-Performance Functionality Compliant to ANSI/ISA-12.13.01:20 00 SIL-2 Certification Life-safety performance approved to ATEX EN60079-29-1, FM 6310/6320, and CSA 22.2 No. 152 Flexible Control and Communication Options Life-safety control functions (providing output via 4-20 mA HART, Eagle Quantum Premier Safety System’s local operating network, and relays) Ancillary communication options (communicating via HART or RS-485 modbus). Reliable Operation Sapphire-coated, heated optics for industrial-grade hardness and operation Multi-layer weather baffle for unequalled optics protection in harsh environments, such as on- and offshore applications No undisclosed failures Non-intrusive calibration Immune to sensor poisoning Stand-alone sensor

Suppliers

Company
Product
Description
Supplier Links
Pointwatch Eclipse® (PIRECL) IR Gas Detector - PIRECL - Det-Tronics
Minneapolis, MN, USA
Pointwatch Eclipse® (PIRECL) IR Gas Detector
PIRECL
Pointwatch Eclipse® (PIRECL) IR Gas Detector PIRECL
The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane. The Eclipse goes above gas detection to life-safety control. Thanks to its onboard relays and tri-colored LED indicator, the Eclipse has earned ANSI/ISA approval (ANSI/ISA-12.13.01: 2000) to annunciate and initiate life-safety executive control functions. Other user benefits include: High-Performance Functionality Compliant to ANSI/ISA-12.13.01:20 00 SIL-2 Certification Life-safety performance approved to ATEX EN60079-29-1, FM 6310/6320, and CSA 22.2 No. 152 Flexible Control and Communication Options Life-safety control functions (providing output via 4-20 mA HART, Eagle Quantum Premier Safety System’s local operating network, and relays) Ancillary communication options (communicating via HART or RS-485 modbus). Reliable Operation Sapphire-coated, heated optics for industrial-grade hardness and operation Multi-layer weather baffle for unequalled optics protection in harsh environments, such as on- and offshore applications No undisclosed failures Non-intrusive calibration Immune to sensor poisoning Stand-alone sensor

The PointWatch Eclipse® Model PIRECL IR Hydrocarbon Gas Detector is our most rugged stainless steel, point infrared gas detector. It is approved to be factory calibrated to detect methane, propane, ethylene, and butane.
The Eclipse goes above gas detection to life-safety control. Thanks to its onboard relays and tri-colored LED indicator, the Eclipse has earned ANSI/ISA approval (ANSI/ISA-12.13.01: 2000) to annunciate and initiate life-safety executive control functions.

Other user benefits include:

High-Performance Functionality

  • Compliant to ANSI/ISA-12.13.01:2000
  • SIL-2 Certification
  • Life-safety performance approved to ATEX EN60079-29-1, FM 6310/6320, and CSA 22.2 No. 152

Flexible Control and Communication Options

  • Life-safety control functions (providing output via 4-20 mA HART, Eagle Quantum Premier Safety System’s local operating network, and relays)
  • Ancillary communication options (communicating via HART or RS-485 modbus).

Reliable Operation

  • Sapphire-coated, heated optics for industrial-grade hardness and operation
  • Multi-layer weather baffle for unequalled optics protection in harsh environments, such as on- and offshore applications
  • No undisclosed failures
  • Non-intrusive calibration
  • Immune to sensor poisoning
  • Stand-alone sensor
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number PIRECL
Product Name Pointwatch Eclipse® (PIRECL) IR Gas Detector
Measurement Type %LEL or %LFL
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Combustible; Hydrocarbons; (0-100% LEL Standard); Methane (CH4) / Natural Gas; (Meth / But / Propane 0 to 100%LFL)
Electrical Outputs Current; Switch or Relay (optional feature)
Features Audible or Visual Alarms; Controller (optional feature); Data Logger; Hazardous Environment; Intrinsically Safe; Sensor Array
Unlock Full Specs
to access all available technical data

Similar Products

Advance Optima Series Continuous Gas Analyzer - AO2000 - ABB Measurement & Analytics
Specs
Measurement Type Trace
Gas Types CO2; (0-5/50 ppm); CO; (0-10/50 ppm); Hydrocarbons; (0-50/100/200/250/500 ppm); Methane (CH4) / Natural Gas; (0-50/100 ppm); NO; (0-75 ppm); NxOx; (0-20/50 ppm); SO2; (0-25/100 ppm); SF6; (0-1900/2000 ppm); Water Vapor; (0-500/1000 ppm)
Electrical Outputs Voltage
View Details
Gas Monitor - General Monitors S5000 - MSA Safety
Specs
Measurement Type %LEL or %LFL; %Volume; Trace
Application Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100 ppm, 0-1000 ppm); CO2; (0-2000, 0-5000, 0-10000, 0-30000, 0-50000 ppm); CO; (0-100, 0-500, 0-1000 ppm); Cl2; (0-5, 0-10. 0-20 ppm); Hydrocarbons; (0-100% LEL); H2; (0-1000 ppm); HCl; (0-50ppm); H2S; (0-10, 0-20, 0-50, 0-100, 0-500 ppm); Methane (CH4) / Natural Gas; (0-100% LEL); NO; (0-100ppm); NO2; (0-10 ppm); O2; (0-25 %); SO2; (0-25 ppm, 0-100 ppm)
View Details
GPR-1500 & GPR-2500 Trace (ppm) & Percent (%) Oxygen Transmitters -  - Analytical Industries Inc.
Specs
Gas Types O2; (from 0…10 ppm to 0…25 %)
Features Hazardous Environment
View Details
Multi Sensor Diffusion Based Monitoring System - Model SA-2DS - Safeguard Analytics
Specs
Measurement Type %LEL or %LFL; %Volume; Trace; Leakage
Application Personal Exposure Monitoring; Confined Space Entry; Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types Toxic; Combustible; (Oxygen Deficiency, VOCs, Refrigerants)
View Details