Det-Tronics Infiniti® Gas Transmitter U9500

Description
The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic combustible, infrared, and toxic gas sensors. Signal outputs include a linear isolated 4-20 mA output, and optional 3 alarm/1 fault relay package. Easy pushbutton configuration & setup Local or remote calibration capabilities. FM, CSA, ATEX, CE mark
Description
The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic combustible, infrared, and toxic gas sensors. Signal outputs include a linear isolated 4-20 mA output, and optional 3 alarm/1 fault relay package. Easy pushbutton configuration & setup Local or remote calibration capabilities. FM, CSA, ATEX, CE mark

Suppliers

Company
Product
Description
Supplier Links
Minneapolis, MN, USA
Infiniti® Gas Transmitter
U9500
Infiniti® Gas Transmitter U9500
The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic combustible, infrared, and toxic gas sensors. Signal outputs include a linear isolated 4-20 mA output, and optional 3 alarm/1 fault relay package. Easy pushbutton configuration & setup Local or remote calibration capabilities. FM, CSA, ATEX, CE mark

The U9500 Infiniti transmitters are used with gas sensors and provide an on-board LCD display, non-intrusive calibration, and exceptional diagnostics. Models are globally-approved and explosion-proof. They are completely compatible with the full range of Det-Tronics catalytic combustible, infrared, and toxic gas sensors. Signal outputs include a linear isolated 4-20 mA output, and optional 3 alarm/1 fault relay package.

  • Easy pushbutton configuration & setup
  • Local or remote calibration capabilities.
  • FM, CSA, ATEX, CE mark
Supplier's Site

Technical Specifications

  Det-Tronics
Product Category Gas Instruments
Product Number U9500
Product Name Infiniti® Gas Transmitter
Measurement Type %LEL or %LFL; %Volume; Trace
Application Personal Exposure Monitoring; Confined Space Entry; Ambient Air Monitoring; Process Gas
Gas Types Toxic; Combustible; NH3; (0-100ppm); CO; (0-100 ppm0-500 ppm0-1000 ppm); Cl2; (0-10ppm); Hydrocarbons; (0-100% LFL); H2S; (0-20 ppm; 0-50 ppm; 0-100 ppm); O2; (0-25%); SO2; (0-20 ppm; 0-100 ppm)
Electrical Outputs Current; Switch or Relay (optional feature)
Features Audible or Visual Alarms; Hazardous Environment
Unlock Full Specs
to access all available technical data

Similar Products

Particle Counter - PCE-RCM 11 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Gas Types Toxic; Combustible; Water Vapor; (0 ... 100% rh); (Formaldehyde (HCHO))
Display Digital
Instrument Type Detector
View Details
Gas Sampling System - MultiGard™ 5000 - MSA Safety
Specs
Application Process Gas
Instrument Type Monitor; Analyzer
Mounting Type Fixed
View Details
Palm O2 Remote Handheld O2 Analyzer -  - Analytical Industries Inc.
Analytical Industries Inc.
Specs
Gas Types O2
Instrument Type Analyzer
Sensor Technology Electrochemical
View Details
NO2 Trace Gas Analyzer -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Measurement Type Trace
Application Continuous Emissions Monitoring; Ambient Air Monitoring
Gas Types NO2
View Details