BEI Sensors Datasheets for Rotary Encoders
Rotary encoders convert the angular position of a shaft or axle to an analog or digital code. There are two types of rotary encoders, absolute and incremental encoders, which can be controlled by various technologies which include mechanical, optical, magnetic and fiber optic.
Rotary Encoders: Learn more
| Product Name | Notes |
|---|---|
| 58mm absolute encoders, solid or hollow through shaft, available with the standard communication interfaces | |
| A range of encoders resistant to the shocks and important vibrations and developed for severe and/or corrosive environments: iron and steel industry, industry of paper... Also available in version stainless... | |
| An absolute optical rotary encoder provides a unique binary word for each position. Single-turn encoders are ideal for motion control applications where the position-sensing device moves at a slow rate... | |
| Built to the same rugged standards as the H40 Incremental Heavy Duty encoder, this unit features an absolute encoder output up to 13 bits of resolution. Designed to take the... | |
| Compactness, wide range of resolutions, industrial sealing, electronic standards, these characteristics made encoders COMPACTIS of BEI IDEACOD perfectly adapted for light industrial applications. | |
| Delivering an absolute position, POSATEXTM singel or multi turn encoders are certified EEx d IIC T6, they have been developped for category 2 applications: zone 1 (gas) and 21 (dust)... | |
| Delivering pulses, PULSATEXTM encoders are available with a 12mm solid shaft or a 30mm hollow through shaft. Certified EEx d IIC T6, they have been developped for category 2 applications:... | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks. | |
| The 200mm CHML encoder has been designed for special heavy duty applications; glass mill, steel mill, locks | |
| The E25 has been designed as a light duty encoder for applications such as robotics, precision computer peripherals and OEM motors and controls. It is designed with an integrated mounting... | |
| The EX11 Series was developed to provide a high precision, low cost enclosed shaft encoder for light duty appliciations. The EX11 offers benefits of the Opto-ASIC desgin with 1024 line... | |
| The EX15 Series was developed to provide a high precision, enclosed shaft encoder for light duty and small applications. The EX15 boasts 1024 line counts in a miniature 1.54" diameter... | |
| The H20 is an all metal, extremely rugged encoder designed to economically fill the resolution range up to 2048 cycles per turn. This compact unit features a shock resistant disc,... | |
| The H25 is the flagship of the BEI Industrial Encoder Division product line. It was designed from the ground up for the industrial machine tool marketplace. The H25 offers features... | |
| The H25 is the flagship of the BEI Industrial Encoders product line. It was designed from the ground up for the industrial marketplace. The H25 offers features such as EMI... | |
| The H25X series single turn encoder is designed for those applications that require 14 or 15 bits of resolution in a compact, easy-to-integrate package. Gray Code and Natural Binary outputs... | |
| The H40 is an ultra heavy duty encoder whose internal structure is totally isolated from severe shock and shaft loading conditions. The optics and electronics are supported in shock absorbing... | |
| The HMT25 geared multi-turn encoder provides absolute position information over multiple turns of the input shaft. It keeps track of the exact position even during periods of power loss without... | |
| The HS22 series of hollow shaft incremental encoder offers application advantages over conventional optical encoders. This heavy duty unit is designed for ease of installation to a servo motor, the... | |
| The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13 and IP65... | |
| The incremental encoders ROBUSTECH with a diameter of 90 mm of BEI IDEACOD are designed to resist the loads, the shocks and the extreme vibrations. Their LED with controlled emission... | |
| This incremental encoder range is innovative in more than one way. Its performances in terms of temperature behaviour, mechanical resistance and output frequency, its development based on the flexibility of... |
| << Prev | Next >> |