Makita USA, Inc. HM1214C - 27 lb. AVT® Demolition Hammer; Accepts SDS-MAX Bits HM1214C

Description
Anti-Vibration Technology Reduces Vibration Powerful 14.0 AMP motor to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life One-touch chuck allows for quick bit changes Easy-to-operate slide switch increases productivity and allows for continuous use Rubberized ergonomic soft grip provides more comfort and control Side handle swivels 360° for greater control Accepts SDS-MAX bits INCLUDES: Side Handle (135283-4) Bull Point (751423-A) Bit Grease (194683-7) Tool Case w/ Wheels
Description
Anti-Vibration Technology Reduces Vibration Powerful 14.0 AMP motor to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life One-touch chuck allows for quick bit changes Easy-to-operate slide switch increases productivity and allows for continuous use Rubberized ergonomic soft grip provides more comfort and control Side handle swivels 360° for greater control Accepts SDS-MAX bits INCLUDES: Side Handle (135283-4) Bull Point (751423-A) Bit Grease (194683-7) Tool Case w/ Wheels

Suppliers

Company
Product
Description
Supplier Links
HM1214C - 27 lb. AVT® Demolition Hammer; Accepts SDS-MAX Bits - HM1214C - Makita USA, Inc.
La Mirada, CA, USA
HM1214C - 27 lb. AVT® Demolition Hammer; Accepts SDS-MAX Bits
HM1214C
HM1214C - 27 lb. AVT® Demolition Hammer; Accepts SDS-MAX Bits HM1214C
Anti-Vibration Technology Reduces Vibration Powerful 14.0 AMP motor to handle the most demanding applications Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life "No hammering when idling" function helps increase tool life One-touch chuck allows for quick bit changes Easy-to-operate slide switch increases productivity and allows for continuous use Rubberized ergonomic soft grip provides more comfort and control Side handle swivels 360° for greater control Accepts SDS-MAX bits INCLUDES: Side Handle (135283-4) Bull Point (751423-A) Bit Grease (194683-7) Tool Case w/ Wheels

Anti-Vibration Technology Reduces Vibration

  • Powerful 14.0 AMP motor to handle the most demanding applications
  • Anti-Vibration Technology is an internal counterbalance system that greatly reduces vibration and directs more impact energy to the work surface for increased user comfort and greater productivity
  • Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs
  • Soft start suppresses start-up reaction for more control and better accuracy
  • Variable speed control dial enables user to match the speed to the application for greater versatility
  • L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced
  • L.E.D. power light indicates switch failure or cord damage
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • 12 bit angle settings allow the bit to be set at different positions for operating convenience
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • "No hammering when idling" function helps increase tool life
  • One-touch chuck allows for quick bit changes
  • Easy-to-operate slide switch increases productivity and allows for continuous use
  • Rubberized ergonomic soft grip provides more comfort and control
  • Side handle swivels 360° for greater control
  • Accepts SDS-MAX bits
INCLUDES:
  • Side Handle (135283-4)
  • Bull Point (751423-A)
  • Bit Grease (194683-7)
  • Tool Case w/ Wheels
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Demolition Hammers
Product Number HM1214C
Product Name HM1214C - 27 lb. AVT® Demolition Hammer; Accepts SDS-MAX Bits
Unlock Full Specs
to access all available technical data

Similar Products