Makita USA, Inc. HM0870C - 11 lb. Demolition Hammer; Accepts SDS-MAX Bits HM0870C

Description
Powerful 10.0 AMP Motor & Compact Design Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle Bit Grease Cleaning Cloth Tool Case
Description
Powerful 10.0 AMP Motor & Compact Design Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle Bit Grease Cleaning Cloth Tool Case

Suppliers

Company
Product
Description
Supplier Links
HM0870C - 11 lb. Demolition Hammer; Accepts SDS-MAX Bits - HM0870C - Makita USA, Inc.
La Mirada, CA, USA
HM0870C - 11 lb. Demolition Hammer; Accepts SDS-MAX Bits
HM0870C
HM0870C - 11 lb. Demolition Hammer; Accepts SDS-MAX Bits HM0870C
Powerful 10.0 AMP Motor & Compact Design Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs Soft start suppresses start-up reaction for more control and better accuracy Variable speed control dial enables user to match the speed to the application for greater versatility L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced L.E.D. power light indicates switch failure or cord damage Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life Extended life brushes are longer for more work between service intervals and less downtime 12 bit angle settings allow the bit to be set at different positions for operating convenience Automatic brush cut-off protects commutator from damage for longer tool life Rubberized ergonomic soft grip provides more comfort and control Accepts SDS-MAX bits INCLUDES: Side Handle Bit Grease Cleaning Cloth Tool Case

Powerful 10.0 AMP Motor & Compact Design

  • Hard hitting (11.4J) with less weight (11.1 lbs.); ideal for horizontal work
  • Constant speed control automatically applies additional power to the motor to maintain speed under load to complete the most challenging jobs
  • Soft start suppresses start-up reaction for more control and better accuracy
  • Variable speed control dial enables user to match the speed to the application for greater versatility
  • L.E.D. service light notifies the user approximately 8 hours before the brushes need to be replaced
  • L.E.D. power light indicates switch failure or cord damage
  • Makita Motor Advantage engineered with field core interlocking steel laminations, dual ball bearing armature and more copper commutator bars, increasing energy transfer efficiency for more power and longer tool life
  • Extended life brushes are longer for more work between service intervals and less downtime
  • 12 bit angle settings allow the bit to be set at different positions for operating convenience
  • Automatic brush cut-off protects commutator from damage for longer tool life
  • Rubberized ergonomic soft grip provides more comfort and control
  • Accepts SDS-MAX bits
INCLUDES:
  • Side Handle
  • Bit Grease
  • Cleaning Cloth
  • Tool Case
Supplier's Site

Technical Specifications

  Makita USA, Inc.
Product Category Demolition Hammers
Product Number HM0870C
Product Name HM0870C - 11 lb. Demolition Hammer; Accepts SDS-MAX Bits
Unlock Full Specs
to access all available technical data

Similar Products