Use the Power Hand BZX Belt Sander to:
A well-designed pistol grip provides comfort and reduces operator fatigue. Flexible cord for easy reach.
Supplied with 2 quick-change arms: one straight and one 45° angle for 6mm and 8mm wide sanding belts, see "Related Products" below. Each arm is spring loaded for rapid belt changes.
| Gesswein Co., Inc. | |
|---|---|
| Product Category | Deburring and Deflashing Machines |
| Product Number | 510-0495 |
| Product Name | PowerHand BZX Belt Sander |
| Mounting | Handheld |
| Industry Applications | Clean / Surface Prep |
| Products Abraded | Hobbing or gear grinding; Tool and Die |
| Materials Abraded | Metal; Plastics or Composites |