Sterling Plumbing Bathtub Tranquility: 71051100

Description
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. 5' length with extra spacious 42" width; drop-in style Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Optional apron available for alcove installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. 5' length with extra spacious 42" width; drop-in style Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Optional apron available for alcove installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron. 5' length with extra spacious 42" width; drop-in style Designed with an 18-1/8" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Optional apron available for alcove installation Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

Inspired by the serene, calming qualities of minimalism, the Tranquility bath, made of solid Vikrell material, employs understated design that fits a variety of bathroom decor. Designed for island or stud pocket installation. Shown as an alcove installation with apron.

  • 5' length with extra spacious 42" width; drop-in style
  • Designed with an 18-1/8" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Optional apron available for alcove installation
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Tranquility: 71051100
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products