Sterling Plumbing Bathtub Performa: 71041112

Description
The clean, pared-down design of Performa by Sterling, made of solid Vikrell material, provides a relaxing, spacious bath that easily blends with a variety of decor. The high gloss finish provides a shiny look that is easy to clean. Designed with a 17-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet
Description
The clean, pared-down design of Performa by Sterling, made of solid Vikrell material, provides a relaxing, spacious bath that easily blends with a variety of decor. The high gloss finish provides a shiny look that is easy to clean. Designed with a 17-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Datasheet

Suppliers

Company
Product
Description
Supplier Links
The clean, pared-down design of Performa by Sterling, made of solid Vikrell material, provides a relaxing, spacious bath that easily blends with a variety of decor. The high gloss finish provides a shiny look that is easy to clean. Designed with a 17-1/4" apron Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards

The clean, pared-down design of Performa by Sterling, made of solid Vikrell material, provides a relaxing, spacious bath that easily blends with a variety of decor. The high gloss finish provides a shiny look that is easy to clean.

  • Designed with a 17-1/4" apron
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Factory-installed, three-inch apron extension for above floor drain (AFD) installation which means no need to cut into the sub-floor or install costly fire protection or pest protection
  • ADA-adaptable when installed per the requirements of the Accessibility Guidelines, Section 607 Bathtubs, of the Act
  • Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Performa: 71041112
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products