Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches.
Extra deep bathing well for added comfort
Designed with a 20" apron
Made from solid Vikrell material for strength, durability, and lasting beauty
Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches.
- Extra deep bathing well for added comfort
- Designed with a 20" apron
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
- 3" drain to floor clearance which means no need to cut into the sub-floor or install costly fire protection or pest protection
- Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards