Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches.
Slightly wider for added comfort
Designed with an 16" apron with removable front access panel
Made from solid Vikrell material for strength, durability, and lasting beauty
Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
Gently sloping bath with integral apron
3" wainscot allows tile installation above bath deck
Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards
Delivering a sleek, ergonomic design, the Ensemble bath by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that perfectly fits the body's natural curve. The solid Vikrell material construction and high gloss finish resist stains, chips, and scratches.
- Slightly wider for added comfort
- Designed with an 16" apron with removable front access panel
- Made from solid Vikrell material for strength, durability, and lasting beauty
- Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
- Gently sloping bath with integral apron
- 3" wainscot allows tile installation above bath deck
- Conforms to ANSI Z124.1.2 and CSA B45.1 National Consensus Standards