Sterling Plumbing Bathtub Ensemble: 76101120

Description
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel Easy to clean
Datasheet
Description
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel Easy to clean
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve. Oval bath with gently sloping backrest Made from solid Vikrell material for strength, durability, and lasting beauty Durable high-gloss finish provides a smooth, shiny surface that is easy to clean Adjustable flow control jets (color matched and factory installed) Pre-installed whirlpool pump - ready to connect to water Integral apron with removable access panel Easy to clean

Delivering a sleek, ergonomic design, the Ensemble bath made of solid Vikrell material by Sterling provides maximum soaking comfort, with built-in armrests and a contour back that percectly fits the body's natural curve.

  • Oval bath with gently sloping backrest
  • Made from solid Vikrell material for strength, durability, and lasting beauty
  • Durable high-gloss finish provides a smooth, shiny surface that is easy to clean
  • Adjustable flow control jets (color matched and factory installed)
  • Pre-installed whirlpool pump - ready to connect to water
  • Integral apron with removable access panel
  • Easy to clean
Supplier's Site Datasheet

Technical Specifications

  Sterling Plumbing
Product Category Bathtubs
Product Number Ensemble: 76101120
Product Name Bathtub
Unlock Full Specs
to access all available technical data

Similar Products