The 0603HL series consists of ceramic chip inductors with inductance values from 330 nH to 3.3 µH, designed for high Q and high current handling in compact 0603 (1608) packages. The 0603HL-152XJRC variant has a nominal inductance of 1500 nH at 25 MHz, a Q of 15 at 25 MHz, a maximum DCR of 4.10 Ω, and an Irms current rating of 150 mA, causing a 15°C temperature rise at 25°C ambient. It features a height of 0.037 in (0.94 mm), is RoHS compliant with matte tin terminations, and operates from -40°C to +125°C ambient temperature. Inductance tolerance is ±5%, and it supports reflow soldering up to three times at 260°C. The component is supplied on a 7-inch reel with 2000 parts per reel in 8 mm wide embossed plastic tape.
Coilcraft's 0603HL Series ceramic chip inductors have the highest inductance values in this size - up to 3.3 µH. Wirewound ceramic construction means high Q and high peak current handling. Their tight ± 5% inductance tolerance results in minimal variation.
Need parts for space, military or other critical applications?
See Coilcraft AR312RAP Series | See Coilcraft ST312RAP Series
| Coilcraft, Inc. | |
|---|---|
| Product Category | Inductors, Coils, and Chokes |
| Product Number | 0603HL-152 0603HL-152XJRC |
| Product Name | 0603HL (1608) High Inductance Ceramic Chip Inductors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) |
| Core Material | Ceramic; Ceramic |
| Application | RF Choke |
| Inductance Range | 1.5 microH |
| DCR | 4.1 ohms |