Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
RF INDUCTORS
COILCRAFT, INC.
0805HP-151XGRC -- INDUCTORS
Coilcraft, Inc.
Inductors
0805HP-151XGRC
Description
RF Inductors - SMD 0805 150nH Unshld 2% 0.6A 288mOhms
ODG (Origin Data Global)
Done
Datasheet
Description
RF Inductors - SMD 0805 150nH Unshld 2% 0.6A 288mOhms
Datasheet
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Inductors
0805HP-151XGRC
Inductors
0805HP-151XGRC
RF Inductors - SMD 0805 150nH Unshld 2% 0.6A 288mOhms
RF Inductors - SMD 0805 150nH Unshld 2% 0.6A 288mOhms
Supplier's Site
Datasheet
Technical Specifications
ODG (Origin Data Global)
Product Category
RF Inductors
Product Number
0805HP-151XGRC
Product Name
Inductors
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Transformers - Chokes & Reactors
1538M19
Specs
Standards and Certifications
RoHS
Inductance Range
68 microH
SRF
3.2 MHz
View Details
2
suppliers
TE Connectivity
High Frequency & RF Inductors
1879023-1
Specs
Standards and Certifications
RoHS
Mounting Option
Surface Mount Technology
Inductance Range
0.0056 microH
View Details
2
suppliers
Triad Magnetics
Common Mode Chokes
CMT-8102-B
Specs
Type
Inductor
Mounting Option
Through Hole
Rated DC Current
2400 milliamps
View Details
Coilcraft, Inc.
0201CT (0603) Low Profile Chip Inductors
0201CT-11N 0201CT-11NXKRW
Specs
Standards and Certifications
RoHS
Type
Chip; Inductor
Inductance Range
0.0110 microH
View Details