RES 5.6K OHM 5% 1/10W 0603 Product overview: RK73B1JTTD562J from KOA Speer Electronics, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RK73B1JTTD562J can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Package: 292-LBGA
Product Status: Last Time Buy
Resistance (Ohms): 0.05
Tolerance: ±20%
Power (Watts): 30 W
Composition: Wirewound
Features: Polymeric PTC Resettable Fuse 24V 200 mA Ih Surface Mount 1206 (3216 Metric), Concave
Temperature Coefficient: Y6P
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
5.6 kOhms ±5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Automotive AEC-Q200 Thick Film
RES 5.6K OHM 5% 1/10W 0603
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RK73B1JTTD562J | 2019-RK73B1JTTD562JCT-ND | RK73B1JTTD562J | |
| Product Name | 10W Resistor | Connectors,Interconnects | Chip Resistor - Surface Mount | Chip Resistor - Surface Mount |
| Technology / Construction | Thick Film | Wirewound | Thick Film (Chip) | Thick Film (Chip) |
| Mounting / Packaging | 0603 (1608 Metric) | 0603; 0603 | ||
| Resistance Range | 5600 ohms | 0.0500 ohms | 5600 ohms | |
| Power Rating | 0.1000 watts | 30 watts | 0.1000 watts | 0.1000 watts |
| Operating DC Voltage | 75 volts |