KOA Speer Electronics, Inc. Chip Resistor - Surface Mount HV732HTTE4703D

Description
470 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet
Description
470 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 2019-HV732HTTE4703DTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
2019-HV732HTTE4703DTR-ND
Chip Resistor - Surface Mount 2019-HV732HTTE4703DTR-ND
470 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

470 kOhms ±0.5% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) High Voltage, Moisture Resistant Thick Film

Buy Now Datasheet
CryptoMemory -  - Win Source Electronics
Laguna Hills, CA, United States
CryptoMemory
CryptoMemory
Manufacturer: Motorola Category: CryptoMemory Packaging: Bulk Part Status: Obsolete (End Of Life) Resistance (Ohms): 0.05 Tolerance: -15%, 0% Power (Watts): 30 W Composition: Wirewound Features: Latch Function, Slew Rate Controlled, Status Flag Package / Case: 8-SMD, No Lead

Manufacturer: Motorola
Category: CryptoMemory
Packaging: Bulk
Part Status: Obsolete (End Of Life)
Resistance (Ohms): 0.05
Tolerance: -15%, 0%
Power (Watts): 30 W
Composition: Wirewound
Features: Latch Function, Slew Rate Controlled, Status Flag
Package / Case: 8-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Resistors Resistors
Product Number 2019-HV732HTTE4703DTR-ND
Product Name Chip Resistor - Surface Mount CryptoMemory
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip) Wirewound
Mounting / Packaging 2010; 2010
Tolerance 0.5000 +/- % 0.0 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 6661755 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
3 suppliers
Surface Mount Resistors - 2573195 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 330 ohms
View Details