Eagle Eye Power Solutions, LLC Datasheets for Battery Monitors and Testers
Battery Monitors and Testers are electronic devices used to test, manage and monitor battery parameters such as voltage, current, charge, temperature, and others.
Battery Monitors and Testers: Learn more
| Product Name | Notes |
|---|---|
| Eagle Eye's BDS-Pro Battery Monitoring System is designed to measure the aging status of up to 24 jars (or 24 cells) by measuring and recording: string voltage and current, as... | |
| Eagle Eye's BMS-icom Battery Monitoring System is designed to measure the aging status of up to (4) 12V jars by measuring and recording: string voltage and current, as well as... | |
| Eagle Eye's IBEX-1000 is an economical battery tester in the IBEX-Series portable battery testing line. The IBEX-1000 accurately and quickly tests a battery's remaining service life while the system is... | |
| Eagle Eye's IBEX-1000EX is the most economic battery testing kit in the IBEX-Series portable battery testing line. The IBEX-1000EX accurately and quickly tests a battery's remaining service life while the... | |
| Eagle Eye's IBEX-Pro battery testing kit is an affordable portable testing solution that offers battery management software and numerous accessories to offer a complete battery testing package. The IBEX-Pro accurately... | |
| Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing... | |
| Eagle Eye's iPQMS Battery Monitoring System is designed to measure the aging status of up to 448 jars (or 448 cells) by measuring and recording: string voltage and current, as... | |
| Eagle Eye's NERC Battery Monitoring System is a complete battery monitoring system to meet NERC PRC-005-2 Compliance. Substation backup battery maintenance is one of the most critical aspects to ensuring... | |
| Eagle Eye's Ultra-Max Plus Kit is the complete solution for testing per IEEE and NERC standards. The Ultra-Max Plus Kit has three parts: an IBEX-Ultra Portable Ohmic Battery Tester, SG-Ultra... | |
| The DLV-Pro Data Logging Voltmeter allows for fast & easy battery voltage testing with built in digital data-logging capabilities. The DLV-Pro automatically measures and records cell voltages in less than... | |
| The BQMS Battery Monitoring System is a modular system that allows for complete monitoring of a single or multiple battery systems. Parameters monitored include string voltage, DC current, cell voltage,... | |
| The BTM-Series is a dependable low-cost scalable solution for protecting your batteries against over-temperature and thermal runaway conditions. Meet IFC and NFPA code compliance (see Product Features). Individual sensors are... | |
| The Eagle Eye Constant Current DC Load Banks are designed for discharge testing, battery capacity testing, acceptance testing, battery maintenance, and other testing of DC systems. The LB-Series load banks... | |
| The Eagle Eye ELM-Series Electrolyte Level Monitor is a reliable dual sensor system that monitors the electrolyte level and temperature of individual flooded batteries. Utilizing low-cost, easy to install sensors,... | |
| The Eagle Eye GFM-100 Ground Fault Monitor is an easy-to-use, inexpensive & real-time solution for monitoring battery ground faults. The GFM-100 works for 24V, 48V, 125V and 250V applications, and... | |
| The ground-breaking Vigilant Battery Management System (BMS) with Advanced Multi-Function (AMF) sensors employs several new battery parameters to predict battery condition. Included in these critical parameters are Cell Condition, Battery... |