Eagle Eye Power Solutions, LLC Portable Battery Tester IBEX ULTRA

Description
Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage of 4,800 measurement results and 80 alarm settings. The IBEX-Ultra accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), Temperature, DC Current and Ripple Current. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. The IBEX-Ultra Battery Testing Kit includes Exmons Ultra comprehensive diagnostic software. Exmons Ultra software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensures the integrity of backup battery systems. Exmons Ultra is easy-to-use and offers customization to meet any company's report generating needs, and is equipped to handle the IBEX-Ultra's large storage capacity. The IBEX-Ultra Battery Testing Kit includes: IBEX-Ultra Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC DC Clamp Meter for Ripple Measurement Serial Comm Excel Software Exmons Ultra Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Ultra User Manual Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Ultra portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series battery testing kits are extremely effective in preventing battery failure and an essential component of any battery preventative maintenance program. Ensure you are testing per IEEE and NERC standards. The IBEX-Ultra meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Eagle Eye Power Solutions also offers complete IEEE/NERC Battery Testing Kits that include an IBEX-Ultra portable battery tester, our SG-Ultra Max Digital Hydrometer and Exmons Ultra+ All-in-One Software.
Datasheet
Description
Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage of 4,800 measurement results and 80 alarm settings. The IBEX-Ultra accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), Temperature, DC Current and Ripple Current. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. The IBEX-Ultra Battery Testing Kit includes Exmons Ultra comprehensive diagnostic software. Exmons Ultra software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensures the integrity of backup battery systems. Exmons Ultra is easy-to-use and offers customization to meet any company's report generating needs, and is equipped to handle the IBEX-Ultra's large storage capacity. The IBEX-Ultra Battery Testing Kit includes: IBEX-Ultra Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC DC Clamp Meter for Ripple Measurement Serial Comm Excel Software Exmons Ultra Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Ultra User Manual Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Ultra portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series battery testing kits are extremely effective in preventing battery failure and an essential component of any battery preventative maintenance program. Ensure you are testing per IEEE and NERC standards. The IBEX-Ultra meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Eagle Eye Power Solutions also offers complete IEEE/NERC Battery Testing Kits that include an IBEX-Ultra portable battery tester, our SG-Ultra Max Digital Hydrometer and Exmons Ultra+ All-in-One Software.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Battery Tester - IBEX ULTRA - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Portable Battery Tester
IBEX ULTRA
Portable Battery Tester IBEX ULTRA
Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage of 4,800 measurement results and 80 alarm settings. The IBEX-Ultra accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), Temperature, DC Current and Ripple Current. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. The IBEX-Ultra Battery Testing Kit includes Exmons Ultra comprehensive diagnostic software. Exmons Ultra software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensures the integrity of backup battery systems. Exmons Ultra is easy-to-use and offers customization to meet any company's report generating needs, and is equipped to handle the IBEX-Ultra's large storage capacity. The IBEX-Ultra Battery Testing Kit includes: IBEX-Ultra Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag Shunt (50mV/50A, 1mω, 1.0 Class) Spare 4-Pin Test Lead Tips Spare Li-ion Battery IR Printing Capability IR Thermal Printer Paper Rolls for IR Printer 220V AC Standard Charger for IR Printer 4-Pin Test Leads Clip Type Probe Temperature Probe USB Cable to upload to a PC DC Clamp Meter for Ripple Measurement Serial Comm Excel Software Exmons Ultra Diagnosis Software Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-Ultra User Manual Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Ultra portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series battery testing kits are extremely effective in preventing battery failure and an essential component of any battery preventative maintenance program. Ensure you are testing per IEEE and NERC standards. The IBEX-Ultra meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Eagle Eye Power Solutions also offers complete IEEE/NERC Battery Testing Kits that include an IBEX-Ultra portable battery tester, our SG-Ultra Max Digital Hydrometer and Exmons Ultra+ All-in-One Software.

Eagle Eye's IBEX-Ultra battery testing kit is the premier kit in Eagle Eye's IBEX-Series portable battery tester line. The IBEX-Ultra is the fastest battery tester in the industry today, providing measurement results in just three seconds. The IBEX-Ultra has an internal storage of 4,800 measurement results and 80 alarm settings. The IBEX-Ultra accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), Temperature, DC Current and Ripple Current.

The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality.

The IBEX-Ultra Battery Testing Kit includes Exmons Ultra comprehensive diagnostic software. Exmons Ultra software allows for data management, trending analysis, viewing graphs, creating reports and exporting to Microsoft Excel. Exmons allows the user to easily identify problematic cells and ensures the integrity of backup battery systems. Exmons Ultra is easy-to-use and offers customization to meet any company's report generating needs, and is equipped to handle the IBEX-Ultra's large storage capacity.

The IBEX-Ultra Battery Testing Kit includes:

  • IBEX-Ultra Body
  • Li-Ion Battery Inside Body
  • Soft Poly-Vinyl Bag
  • Shunt (50mV/50A, 1mΩ, 1.0 Class)
  • Spare 4-Pin Test Lead Tips
  • Spare Li-ion Battery
  • IR Printing Capability
  • IR Thermal Printer
  • Paper Rolls for IR Printer
  • 220V AC Standard Charger for IR Printer
  • 4-Pin Test Leads
  • Clip Type Probe
  • Temperature Probe
  • USB Cable to upload to a PC
  • DC Clamp Meter for Ripple Measurement
  • Serial Comm Excel Software
  • Exmons Ultra Diagnosis Software
  • Standard Charger (100 to 240 VAC)
  • Hard Plastic Carrying Case
  • IBEX-Ultra User Manual

Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-Ultra portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series battery testing kits are extremely effective in preventing battery failure and an essential component of any battery preventative maintenance program.

Ensure you are testing per IEEE and NERC standards. The IBEX-Ultra meets IEEE Standards for "Recommended Practice for Maintenance, Testing and Replacement for Stationary Applications." Eagle Eye Power Solutions also offers complete IEEE/NERC Battery Testing Kits that include an IBEX-Ultra portable battery tester, our SG-Ultra Max Digital Hydrometer and Exmons Ultra+ All-in-One Software.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number IBEX ULTRA
Product Name Portable Battery Tester
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit, NO DC SHUNT - Battery State of Charge Meter - ME-BMK-NS - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management - 448-MB39A134PFT-G-BND-ERE1TR-ND - DigiKey
Specs
Form Factor Module
View Details
2 suppliers