Eagle Eye Power Solutions, LLC Portable Battery Tester IBEX-1000 EX

Description
Eagle Eye's IBEX-1000EX is the most economic battery testing kit in the IBEX-Series portable battery testing line. The IBEX-1000EX accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-1000EX portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. The IBEX-1000 EX includes: IBEX-1000EX Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag 4-Pin Type Probe USB Cable to upload to a PC Bundled Software: Serial Comm Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-1000EX User Manual If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.
Datasheet
Description
Eagle Eye's IBEX-1000EX is the most economic battery testing kit in the IBEX-Series portable battery testing line. The IBEX-1000EX accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-1000EX portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. The IBEX-1000 EX includes: IBEX-1000EX Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag 4-Pin Type Probe USB Cable to upload to a PC Bundled Software: Serial Comm Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-1000EX User Manual If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Portable Battery Tester - IBEX-1000 EX - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
Portable Battery Tester
IBEX-1000 EX
Portable Battery Tester IBEX-1000 EX
Eagle Eye's IBEX-1000EX is the most economic battery testing kit in the IBEX-Series portable battery testing line. The IBEX-1000EX accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more. The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality. Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-1000EX portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program. The IBEX-1000 EX includes: IBEX-1000EX Body Li-Ion Battery Inside Body Soft Poly-Vinyl Bag 4-Pin Type Probe USB Cable to upload to a PC Bundled Software: Serial Comm Standard Charger (100 to 240 VAC) Hard Plastic Carrying Case IBEX-1000EX User Manual If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.

Eagle Eye's IBEX-1000EX is the most economic battery testing kit in the IBEX-Series portable battery testing line. The IBEX-1000EX accurately and quickly tests a battery's remaining service life while the system is online. Test Internal ohmic Resistance (R) or Conductance (Siemens), Connection Resistance, Jar Voltage (V), and Temperature in just 3 seconds. The IBEX is used in a wide-range of industries to ensure reliability of backup power systems, including utilities, telecoms, UPS and many more.

The IBEX is the smallest, fastest, most precise and easiest to operate battery tester in the market and it comes with the most comprehensive battery management software available for trending batteries, creating reports, exporting to Excel and more. The handheld design is also the smallest in size and weight in the industry, with the fastest measurement speed. Easy-to-use menu options and a backlit LCD screen offer complete user-friendly functionality.

Resistance and voltage testing is critical to determining the health of your batteries. Use the IBEX-1000EX portable battery tester for your resistance and voltage testing. Ohmic resistance represents the condition or state-of-health of the battery. It exposes weaknesses in cell and intercell connections without stressing the battery. Voltage testing determines state-of-charge in volts. Irregular voltages can indicate problems within the battery. Lack of maintenance is the single largest contributor of premature battery failure. The IBEX-Series is extremely effective in preventing battery failure and is an essential component of any battery preventative maintenance program.

The IBEX-1000 EX includes:

  • IBEX-1000EX Body
  • Li-Ion Battery Inside Body
  • Soft Poly-Vinyl Bag
  • 4-Pin Type Probe
  • USB Cable to upload to a PC
  • Bundled Software: Serial Comm
  • Standard Charger (100 to 240 VAC)
  • Hard Plastic Carrying Case
  • IBEX-1000EX User Manual

If your battery testing requires more accessories, features or memory, please see our other IBEX-Series Portable Battery Testing kits. The IBEX-Series has multiple kits that are designed to fit any need or budget, while offering the same accuracy, functionality, and testing speed throughout.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number IBEX-1000 EX
Product Name Portable Battery Tester
Form Factor Handheld or Portable Tester
Unlock Full Specs
to access all available technical data

Similar Products

Battery Internal Short Circuit Tester – Temperature Control - ABSC-B (Standard or customized) - Guangdong Atmars Industry Co., Limited
Specs
Form Factor Test Station or System
View Details
Battery String Simulator (BSS) -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Form Factor Module
View Details
Cell Contact System -  - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Form Factor Module
Test Capability Voltage; Current; Resistance; Temperature, Vibration
View Details