Eagle Eye Power Solutions, LLC Datasheets for DC-AC Inverters
DC to AC inverters are used for converting direct current (DC) into alternating current (AC). They are also known as DC to AC converters.
DC-AC Inverters: Learn more
| Product Name | Notes |
|---|---|
| 48/125V DC, 2.5KVA-10KVA Bravo ST is a compact AC to AC inverter with automated by-pass solution providing a pure sine wave AC supply. In conjunction with a DC Power system,... | |
| 48V DC, 1.5KVA-12KVA(1P) or 18KVA(3P) The MPC is a readymade inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. | |
| 48V DC, 1.5KVA-3KVA The Media 2i is a piggyback inverter package designed to provide a pure sine wave AC supply as a complement to any existing DC power solution. Compact,... | |
| 48V DC, 20KVA-75KVA Cabinet The MIP inverter system is a 20 kVA to 75 kVA unit that operates at 48 VDC, accepting input of 120/240/208 VAC. This AC to DC... | |
| 48V DC, 25KVA-75KVA Rack Mounted The BPC Open Frame Inverter is a ready-made inverter package rated up to 75 kVA capacity and designed to provide a pure sine wave AC... | |
| 48V DC, 500VA-1000VA The Y-One is an upscale stand alone inverter providing a pure sine wave AC supply. It is the corner stone of an AC backup solution compatible with... |