Eagle Eye Power Solutions, LLC BDS-Pro Battery Monitoring System BDS-Pro

Description
Eagle Eye's BDS-Pro Battery Monitoring System is designed to measure the aging status of up to 24 jars (or 24 cells) by measuring and recording: string voltage and current, as well as jar/cell voltage, internal resistance, connection resistance and temperature. The BDS-Pro Battery Monitoring Solution is the most accurate, user-friendly and economic solution for monitoring 24 jars (or 24 cells) systems using 1.0-16V batteries. Although the BDS-Pro is utilized in many industries, it is most frequently used in 24 cell, 48Vdc applications. Battery failure can happen overnight, and Eagle Eye's IBwatch-Series real-time battery monitoring allows full protection and confidence against such failures. Ohmic resistance and voltage measurements (per jar) are taken as often as every five minutes. String current, DC voltage, and temperature are measured in real-time. These measured parameters will provide the user a real-time understanding of their batteries state-of-health. The BDS-Pro Battery Monitoring System comes complete with Eagle Eye's Centroid Battery Management Software package which allows all battery systems to be monitored 24 hours a day, 365 days a year via a remote computer. Centroid provides real-time battery monitoring and string/cell trending with reporting capabilities. String trending reports provide system resistance, voltage, temperature, and voltage/ohms comparison. Cell trending reports provide battery/connection resistance, voltage, and temperature. Custom alarm settings can be configured per string. The BDS-Pro Battery Monitoring System Includes: BDS-Pro MPU Body Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total voltage current cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery testing and battery monitoring methods perform the most crucial test - ohmic value - periodically. Eagle Eye's battery monitoring systems can monitor the ohmic value of all your jars (cells) multiple times each day, due to the fact our systems inject a minimal, non-intrusive current. Protect yourself from battery failures - one of the leading causes of facility downtime, with the BDS-Pro Battery Monitoring System. If you are testing a larger system see Eagle Eye's iPQMS Battery Monitoring System which can monitor up to 448 jars (or 448 cells), and offers the same protection and reliability as the BDS-Pro Battery Monitoring System.
Datasheet
Description
Eagle Eye's BDS-Pro Battery Monitoring System is designed to measure the aging status of up to 24 jars (or 24 cells) by measuring and recording: string voltage and current, as well as jar/cell voltage, internal resistance, connection resistance and temperature. The BDS-Pro Battery Monitoring Solution is the most accurate, user-friendly and economic solution for monitoring 24 jars (or 24 cells) systems using 1.0-16V batteries. Although the BDS-Pro is utilized in many industries, it is most frequently used in 24 cell, 48Vdc applications. Battery failure can happen overnight, and Eagle Eye's IBwatch-Series real-time battery monitoring allows full protection and confidence against such failures. Ohmic resistance and voltage measurements (per jar) are taken as often as every five minutes. String current, DC voltage, and temperature are measured in real-time. These measured parameters will provide the user a real-time understanding of their batteries state-of-health. The BDS-Pro Battery Monitoring System comes complete with Eagle Eye's Centroid Battery Management Software package which allows all battery systems to be monitored 24 hours a day, 365 days a year via a remote computer. Centroid provides real-time battery monitoring and string/cell trending with reporting capabilities. String trending reports provide system resistance, voltage, temperature, and voltage/ohms comparison. Cell trending reports provide battery/connection resistance, voltage, and temperature. Custom alarm settings can be configured per string. The BDS-Pro Battery Monitoring System Includes: BDS-Pro MPU Body Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total voltage current cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery testing and battery monitoring methods perform the most crucial test - ohmic value - periodically. Eagle Eye's battery monitoring systems can monitor the ohmic value of all your jars (cells) multiple times each day, due to the fact our systems inject a minimal, non-intrusive current. Protect yourself from battery failures - one of the leading causes of facility downtime, with the BDS-Pro Battery Monitoring System. If you are testing a larger system see Eagle Eye's iPQMS Battery Monitoring System which can monitor up to 448 jars (or 448 cells), and offers the same protection and reliability as the BDS-Pro Battery Monitoring System.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
BDS-Pro Battery Monitoring System - BDS-Pro - Eagle Eye Power Solutions, LLC
Milwaukee, WI, United States
BDS-Pro Battery Monitoring System
BDS-Pro
BDS-Pro Battery Monitoring System BDS-Pro
Eagle Eye's BDS-Pro Battery Monitoring System is designed to measure the aging status of up to 24 jars (or 24 cells) by measuring and recording: string voltage and current, as well as jar/cell voltage, internal resistance, connection resistance and temperature. The BDS-Pro Battery Monitoring Solution is the most accurate, user-friendly and economic solution for monitoring 24 jars (or 24 cells) systems using 1.0-16V batteries. Although the BDS-Pro is utilized in many industries, it is most frequently used in 24 cell, 48Vdc applications. Battery failure can happen overnight, and Eagle Eye's IBwatch-Series real-time battery monitoring allows full protection and confidence against such failures. Ohmic resistance and voltage measurements (per jar) are taken as often as every five minutes. String current, DC voltage, and temperature are measured in real-time. These measured parameters will provide the user a real-time understanding of their batteries state-of-health. The BDS-Pro Battery Monitoring System comes complete with Eagle Eye's Centroid Battery Management Software package which allows all battery systems to be monitored 24 hours a day, 365 days a year via a remote computer. Centroid provides real-time battery monitoring and string/cell trending with reporting capabilities. String trending reports provide system resistance, voltage, temperature, and voltage/ohms comparison. Cell trending reports provide battery/connection resistance, voltage, and temperature. Custom alarm settings can be configured per string. The BDS-Pro Battery Monitoring System Includes: BDS-Pro MPU Body Clamps: O-Type for cable connection or C-Type for bus-bar connection Sensing cable (current line) Signal cable (voltage line) Temperature cable Total voltage current cable LAN cable (if necessary) Control power cable Centroid Battery Management Software User Manual Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery testing and battery monitoring methods perform the most crucial test - ohmic value - periodically. Eagle Eye's battery monitoring systems can monitor the ohmic value of all your jars (cells) multiple times each day, due to the fact our systems inject a minimal, non-intrusive current. Protect yourself from battery failures - one of the leading causes of facility downtime, with the BDS-Pro Battery Monitoring System. If you are testing a larger system see Eagle Eye's iPQMS Battery Monitoring System which can monitor up to 448 jars (or 448 cells), and offers the same protection and reliability as the BDS-Pro Battery Monitoring System.

Eagle Eye's BDS-Pro Battery Monitoring System is designed to measure the aging status of up to 24 jars (or 24 cells) by measuring and recording: string voltage and current, as well as jar/cell voltage, internal resistance, connection resistance and temperature. The BDS-Pro Battery Monitoring Solution is the most accurate, user-friendly and economic solution for monitoring 24 jars (or 24 cells) systems using 1.0-16V batteries. Although the BDS-Pro is utilized in many industries, it is most frequently used in 24 cell, 48Vdc applications.

Battery failure can happen overnight, and Eagle Eye's IBwatch-Series real-time battery monitoring allows full protection and confidence against such failures. Ohmic resistance and voltage measurements (per jar) are taken as often as every five minutes. String current, DC voltage, and temperature are measured in real-time. These measured parameters will provide the user a real-time understanding of their batteries state-of-health.

The BDS-Pro Battery Monitoring System comes complete with Eagle Eye's Centroid Battery Management Software package which allows all battery systems to be monitored 24 hours a day, 365 days a year via a remote computer. Centroid provides real-time battery monitoring and string/cell trending with reporting capabilities. String trending reports provide system resistance, voltage, temperature, and voltage/ohms comparison. Cell trending reports provide battery/connection resistance, voltage, and temperature. Custom alarm settings can be configured per string.

The BDS-Pro Battery Monitoring System Includes:

  • BDS-Pro MPU Body
  • Clamps: O-Type for cable connection or C-Type for bus-bar connection
  • Sensing cable (current line)
  • Signal cable (voltage line)
  • Temperature cable
  • Total voltage current cable
  • LAN cable (if necessary)
  • Control power cable
  • Centroid Battery Management Software
  • User Manual

Reduce maintenance costs, improve up-time and manage your battery assets effectively by using the BDS-Pro battery monitoring solution for your system. Traditional battery testing and battery monitoring methods perform the most crucial test - ohmic value - periodically. Eagle Eye's battery monitoring systems can monitor the ohmic value of all your jars (cells) multiple times each day, due to the fact our systems inject a minimal, non-intrusive current. Protect yourself from battery failures - one of the leading causes of facility downtime, with the BDS-Pro Battery Monitoring System.

If you are testing a larger system see Eagle Eye's iPQMS Battery Monitoring System which can monitor up to 448 jars (or 448 cells), and offers the same protection and reliability as the BDS-Pro Battery Monitoring System.

Supplier's Site Datasheet

Technical Specifications

  Eagle Eye Power Solutions, LLC
Product Category Battery Monitors and Testers
Product Number BDS-Pro
Product Name BDS-Pro Battery Monitoring System
Form Factor CabinetRack
Test Capability Charge or Condition; Voltage; Current; Resistance
Features Alarm or Alarm Relay; Test Software or Test Program Generator; Power Management; Automatic Operation
Unlock Full Specs
to access all available technical data

Similar Products

BMK Battery Monitoring Kit-Battery State of Charge Meter (Includes 500A/50mV DC Shunt) - ME-BMK - Sensata Technologies
Specs
Test Capability Charge or Condition
Power 0.6000 watts
Current 0.1000 to 999 amps
View Details
Battery Management ICs - TLE9018DQK - TLE9018DQK - Infineon Technologies AG
Specs
Operating Temperature 150 C (302 F)
View Details
PMIC - Battery Management - MAX6439UTDHSD3-T - Lingto Electronic Limited
Specs
Form Factor Surface Mount
Test Capability Battery Monitor
View Details